EN
  • EN
  • DE

AM27C512-205LC

Part No AM27C512-205LC
Manufacturer Amd
Catalog OEM Parts (A - B)
Description AM27C512-205LC Amd
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CLCC
RoHS Non-Compliant
Win Source Part Number 1044544-AM27C512-205LC
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM27C512-205LC CAD Model

Description

The AM27C512-205LC is a 512 Kbit (64K x 8-bit) CMOS EPROM manufactured by AMD. It features an access time of 205ns, making it suitable for applications where non-volatile memory is required but speed is not a primary concern. This EPROM is designed for use in various electronic systems requiring reliable storage of data and program code.

Applications:

  • Embedded Systems: Used for storing firmware and boot code in slower embedded systems.
  • Industrial Control Systems: Employed in industrial equipment for storing configuration parameters and control routines.
  • Telecommunications Equipment: Utilized in telecommunications devices for storing configuration data and software.
  • Consumer Electronics: Found in consumer products such as games and appliances for storing program code.
  • Instrumentation: Used in test and measurement equipment for storing calibration data and control programs.

Features:

  • Memory Density: 512 Kbit (64K x 8) memory organization.
  • Access Time: 205 ns access time for data retrieval.
  • CMOS Technology: Low power consumption.
  • UV Erasable: Allows reprogramming via ultraviolet light.
  • TTL Compatible: Compatible with TTL logic levels.
  • Single 5V Supply: Operates on a single 5V power supply.

Benefits:

  • Reliable Non-Volatile Storage: Retains data even when power is removed.
  • Flexibility and Reprogrammability: UV erasure allows for easy updates and modifications.
  • Low Power Consumption: Minimizes power usage, suitable for battery-operated devices.
  • Easy Integration: TTL compatibility facilitates simple interfacing with other digital components.
  • Cost-Effective Solution: Provides an economical option for non-volatile memory requirements.

Additional Details:

The AM27C512-205LC is available in a DIP package. It is designed to operate within specified temperature and voltage ranges, ensuring reliable performance. The device's UV erasable capability makes it suitable for applications requiring occasional updates or corrections to the stored data. While the access time is slower compared to some other EPROMs, it still provides a viable solution for applications where speed is not the most critical factor. The CMOS technology allows for minimal power consumption.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
ADI Electronics
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess