Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044582-AM2982IPC
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM2982IPC CAD Model

Description

The AM2982IPC is a 10-bit bipolar pipeline register from AMD. It is designed for high-speed data storage and transfer applications, particularly in systems with pipelined architectures.

Applications

  • Pipeline Registers: Used in high-speed data processing systems to hold intermediate results between pipeline stages.
  • Data Buffers: Provides temporary storage for data in data acquisition and processing systems.
  • Memory Address Registers: Can be used as a register to hold memory addresses in memory controllers.
  • Microprocessor Systems: Serves as a high-speed register within a microprocessor’s internal architecture.

Features

  • 10-bit register: Stores 10 bits of data.
  • Bipolar Technology: Provides high-speed operation.
  • Pipeline architecture: Designed for use in pipelined systems.
  • Clock enable: Allows for controlled data loading.
  • Three-state outputs: Facilitates bus interfacing.

Benefits

  • High-speed operation: Enables fast data transfer and processing.
  • Efficient pipelining: Improves system throughput by allowing concurrent operations.
  • Versatile application: Can be used in a variety of digital systems.
  • Easy integration: Standard pinout and functionality simplify system design.

Additional Details

The AM2982IPC is typically packaged in a DIP package. It operates on a 5V power supply. The three-state outputs allow multiple registers to share a common bus. It is designed to minimize propagation delay, ensuring data integrity at high clock frequencies. Detailed timing diagrams and electrical characteristics are available in the AMD datasheet for this component.

You May Also Be Interested in

EPCOS (TDK)
Thermistor NTC 15Ohm ±20% 2-Pin Radial Bulk
Need more? Email Us
ECAD model for B57234-S150-M
EPCOS (TDK)
Lowest to $0.5485
ECAD model for B39242-B8850-P810-S05
EPCOS (TDK)
Thermistor NTC 10K Ohm 2% 2-Pin Screw Mount Wire 3988K >= -3.5 Bulk Automotive
Need more? Email Us
ECAD model for B57703M103A19
Qualcomm
Need more? Email Us
ECAD model for B39941B8631P810
Qualcomm
SAW FILTER / 836.5MHz Frequency Cellular, WCDMA RF SAW Filter (Surface Acoustic Wave) 1.4dB 25MHz Bandwidth 5-SMD, No Lead
Need more? Email Us
ECAD model for B39841B9859P810
STMicroelectronics
Need more? Email Us
ECAD model for B58491
Infineon Technologies
Contact for details
Need more? Email Us
ECAD model for B58312
EPCOS (TDK)
Epcos 470Ohms 0603 PTC Thermistor; 1.6 x 0.8 x 0.8mm
Need more? Email Us
ECAD model for B59601A95A62
EPCOS (TDK)
Need more? Email Us
ECAD model for B39470-X6758-M100

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention