EN
  • EN
  • DE

AM29DL163DB-70WCF

Part No AM29DL163DB-70WCF
Manufacturer Amd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Amd
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817019-AM29DL163DB-70WCF
Ultra Librarian 3D Model Ultra Librarian AM29DL163DB-70WCF CAD Model

Description

The AM29DL163DB-70WCF is a 16 Mbit, 3.0 Volt-only Flash memory device manufactured by AMD. It's organized as 2,097,152 bytes or 1,048,576 words. This device is designed for systems requiring high-density, high-performance nonvolatile memory.

Applications

  • Embedded systems requiring non-volatile storage.
  • Portable devices such as handheld computers and personal digital assistants (PDAs).
  • Storage of boot code and application code in microcontrollers and microprocessors.
  • Industrial control systems.
  • Networking equipment.

Features

  • Single 3.0 Volt Read/Write Operation: Minimizes power consumption and simplifies system design.
  • Sector Protection: Prevents accidental program or erase operations.
  • High Performance: Offers fast access times for quick data retrieval and execution.
  • Top or Bottom Boot Block Configurations Available: Provides flexibility in system design.
  • Common Flash Interface (CFI): Allows for easy identification and programming of the device.
  • WP#/ACC input pin: Hardware write protection

Benefits

  • Reduced system power consumption due to the single voltage operation.
  • Enhanced data security with sector protection features.
  • Improved system performance through fast access times.
  • Simplified integration into existing systems using the CFI.
  • Flexibility in boot code placement thanks to configurable boot block options.

Technical Specifications

The AM29DL163DB-70WCF operates with a 3.0V power supply. It has an access time of 70ns. It supports sector erase and chip erase operations. The device is available in various packages, including a WCF package. Consult the official datasheet for complete electrical characteristics, timing diagrams, and package dimensions.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess