EN
  • EN
  • DE

AM29F040B-70JC

Part No AM29F040B-70JC
Manufacturer Amd
Catalog Flash
Description NOR Flash Parallel 5V 4M-bit 512K x 8 70ns 32-Pin PLCC / 4 Megabit (512 K x 8-Bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Amd
Win Source Part Number 177170-AM29F040B-70JC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AM29F040B
Introduction Date June 21, 1996
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand, United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AM29F040B-70JC CAD Model

Description

AM29F040B-70JC

The AM29F040B-70JC is a high-performance flash memory chip offering up to 4 Megabits of storage in a compact design. Ideally suited for data storage and retrieval in embedded systems, it provides fast read and write speeds, making it an excellent choice for modern applications demanding efficiency and reliability.

  • Features and Benefits<ul>
  • 4 Mbit (512K x 8 Bit) Flash Memory
  • 70 ns access time ensuring quick data retrieval
  • Endurance up to 1,000,000 program/erase cycles
  • Low power consumption for energy efficiency
  • JEDEC standard package for easy integration
  • Common Applications and Projects<ul>
  • Embedded systems requiring durable and reliable storage
  • Industrial automation and control systems
  • Consumer electronics needing fast data access
  • Network devices supporting large data volumes
  • This memory chip supports automatic sleep mode, effectively reducing power usage without sacrificing performance. It is fully compliant with the JEDEC standard, ensuring compatibility across various platforms.

    You May Also Be Interested in

    Cypress Semiconductor Corp
    IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110 ns 64-FBGA (13x11)
    Need more? Email Us
    ISSI, Integrated Silicon Solution Inc
    IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 8-SOIC
    Lowest to $4.2519
    Micron Technology Inc.
    NOR Flash, Parallel NOR Flash, 1Gb, 100ns, 2.7V-3.6V, 56-pin TSOP, RoHS
    Lowest to $48.4869
    GigaDevice Semiconductor
    IC FLASH 64MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 120 MHz 8-USON (4x4)
    Need more? Email Us
    GigaDevice Semiconductor
    IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-WSON (5x6)
    Need more? Email Us
    Greenliant
    NOR Flash Parallel 3.3V 32Mbit 4M/2M x 8bit/16bit 70ns 48-Pin TSOP
    Lowest to $80.3487
    GigaDevice Semiconductor
    IC FLASH 1GBIT SPI/QUAD 8WSON / FLASH - NAND Memory IC 1Gb (128M x 8) SPI - Quad I/O 120 MHz 8-WSON (6x8)
    Lowest to $5.3663
    Microchip Technology
    IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
    Need more? Email Us
    Toshiba Semiconductor and Storage
    NOR Flash Parallel 3V/3.3V 128Mbit 16M/8M x 8bit/16bit 65ns 56-Pin TSOP-I
    Need more? Email Us

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.7023
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.3444
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0214
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $3.5640
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.4125
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.1369
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $7.4300
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $3.9204
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.4542
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    6+ $8.7314 $52.3884
    14+ $7.1642 $100.2988
    22+ $6.9403 $152.6866
    30+ $6.7165 $201.4950
    39+ $6.4926 $253.2114
    52+ $5.8209 $302.6868
    !
    Prices are subject to market and will be confirmed after the order is placed.
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 451 pieces
    MOQ: 6 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess