The AM29LV040B-90EI is a 4 Mbit, 3.0 Volt-only Flash memory device manufactured by AMD. Organized as 512K x 8, it offers a 90ns access time. The device is designed for in-system programming with a 3.0V VCC supply, eliminating the need for a 12.0V VPP. It is suitable for low-voltage applications where power efficiency is paramount.
Applications:
- Portable electronic devices
- Low-power embedded systems
- Battery-backed applications
- Wireless communication devices
- Data storage for handheld devices
Features:
- Single 3.0 V power supply for read, erase, and program operations
- Sector Erase Architecture: Eight 64-Kbyte sectors
- Fast access time: 90 ns
- Unlock Bypass Program Operation for faster programming
- Bottom boot sector configuration
- Minimum 100,000 write/erase cycles guaranteed per sector
- Data retention: 20 years
- Available in a range of package options
Benefits:
- Reduced power consumption extends battery life in portable devices.
- Fast access time improves system responsiveness.
- Flexible sector architecture simplifies memory management.
- High endurance ensures reliable data storage over extended use.
- Simplified programming with Unlock Bypass feature.
The AM29LV040B-90EI provides a reliable, low-power flash memory solution for applications requiring efficient performance and long-term data retention.