EN
  • EN
  • DE

AM29LV160B-90EC

Part No AM29LV160B-90EC
Manufacturer Amd
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044668-AM29LV160B-90EC
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29LV160B-90EC CAD Model

Description

The AM29LV160B-90EC is a 16 Mbit, 3.0 Volt-only Flash memory device manufactured by AMD. It is organized as 2,097,152 bytes. The device is offered in a 48-pin TSOP and 48-ball FBGA package. The device is designed to offer a cost-effective solution for applications requiring high-density, nonvolatile memory.

Applications

  • Embedded systems
  • Networking equipment
  • Telecommunications
  • Consumer electronics
  • Industrial control systems

Features

  • Single power supply operation: 3.0 V
  • High performance: Access times as fast as 90 ns
  • Low power consumption: Active current of 30 mA (typical) and standby current of 10 μA (typical)
  • Sector protection: Hardware sector protection to prevent accidental program or erase
  • Sector erase: Uniform sector architecture with 64 sectors of 256 Kbytes each
  • Program suspend and resume: Supports program suspend and resume operations
  • Erase suspend and resume: Supports erase suspend and resume operations
  • Common flash interface (CFI): Provides device-specific information to the host system

Benefits

  • Cost-effective: Offers a cost-effective solution for high-density, nonvolatile memory
  • High performance: Fast access times enable high-performance system operation
  • Low power consumption: Reduces system power consumption and extends battery life
  • Data protection: Sector protection prevents accidental program or erase
  • Flexibility: Sector erase allows for flexible memory management

Additional Details

The AM29LV160B-90EC operates with a single 3.0 V power supply, simplifying system design. It features a high-performance architecture that delivers fast access times, enabling high-performance system operation. The device also offers low power consumption, reducing system power consumption and extending battery life. With sector protection, the device prevents accidental program or erase, ensuring data integrity. The uniform sector architecture with 64 sectors of 256 Kbytes each provides flexible memory management. The AM29LV160B also supports program suspend and resume and erase suspend and resume operations, allowing for efficient memory utilization. Conforms to JEDEC standards.

You May Also Be Interested in

Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess