EN
  • EN
  • DE

AM29LV160BT90EI

Part No AM29LV160BT90EI
Manufacturer Amd
Catalog Custom Parts (0 - A)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1198691-AM29LV160BT90EI
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29LV160BT90EI CAD Model

Description

The AM29LV160BT90EI is a 16 Mbit, 3.0 Volt-only Flash memory device manufactured by AMD. It is organized as 2,097,152 words or 4,194,304 bytes. The device is designed for high-performance, low-power applications and features a fast page access time.

Applications

  • Embedded systems
  • Networking equipment
  • Consumer electronics
  • Industrial control systems
  • Data storage
  • Firmware storage

Features

  • 16 Mbit (2 MB) of Flash memory
  • 3.0 Volt-only operation
  • Sector Erase Architecture: Sectors are erased in blocks for efficient memory management.
  • Fast Page Access Time
  • Top Boot Sector
  • Unlock Bypass Program Command: Reduces overall programming time.
  • Suspend and Resume Erase/Program Operations
  • WP#/ACC input: Write protection for the entire memory array
  • Common Flash Interface (CFI)

Benefits

  • Non-volatile storage of data and code
  • Low power consumption
  • Fast read and write operations
  • Reliable data retention
  • Flexibility in memory management

Technical Specifications

The AM29LV160BT90EI operates at 3.0 Volts. It boasts a 90 ns access time. It offers a sector erase capability, allowing for selective erasure of memory blocks. The device features an unlock bypass program command, which expedites the programming process. It also supports suspend and resume operations during erase and program cycles. The WP#/ACC input provides write protection for the entire memory array. The Common Flash Interface (CFI) ensures compatibility with standard programming equipment. This flash memory is designed for robust performance in a variety of embedded applications, ensuring reliable data storage and retrieval.

This Flash memory device is crucial in applications requiring reliable, low-power, and high-speed non-volatile memory. It finds extensive use in embedded systems for storing firmware, configuration data, and other critical information.

You May Also Be Interested in

Amd
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amd
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Microchip Technology
Need more? Email Us
Anachip Corp
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess