EN
  • EN
  • DE

AM29LV400BB-65REET

Part No AM29LV400BB-65REET
Manufacturer Amd
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1141346-AM29LV400BB-65REET
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29LV400BB-65REET CAD Model

Description

The AM29LV400BB-65REET is a 4 Mbit, 3.0 Volt-only Flash memory device organized as 512K x 8 bits. This device offers a combination of low voltage operation, high performance, and flexible memory management capabilities.

Applications:

  • Embedded systems requiring low-voltage operation
  • Wireless communication devices
  • Portable electronic devices
  • Storage of boot code and application code in microcontrollers
  • Data logging and storage in industrial equipment

Features:

  • 3.0 Volt-Only Operation: Reduces power consumption and simplifies system design.
  • High Performance: Fast access times improve overall system performance.
  • Sector Erase Architecture: Provides flexibility in memory management, allowing individual sectors to be erased and reprogrammed.
  • Embedded Erase and Program Algorithms: Simplifies software development and reduces programming time.
  • Low Power Consumption: Minimizes power usage, extending battery life in portable applications.
  • CMOS Process Technology: Ensures reliable performance and low power consumption.
  • Unlock Bypass Program Command: Reduces overall programming time.

Benefits:

  • Extended Battery Life: Low voltage operation minimizes power consumption, ideal for portable devices.
  • Improved System Performance: Fast access times enhance the responsiveness of embedded systems.
  • Efficient Memory Management: Sector erase architecture allows for efficient use of memory space.
  • Reduced Software Development Effort: Embedded algorithms simplify programming and erase operations.
  • Reliable Data Storage: CMOS process technology ensures data integrity.

Additional Details:

The AM29LV400BB-65REET operates with a single 3.0 Volt power supply. It features sector protection to prevent accidental erasure or programming of critical data. The device is available in a variety of packages to suit different board layouts and assembly requirements. The -65 in the part number indicates a 65ns access time. The BB likely refers to Bottom Boot configuration and REET is likely a specific packaging or environmental characteristic.

You May Also Be Interested in

Qualcomm
Lowest to $7.9791
Amd
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Molex, LLC
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess