EN
  • EN
  • DE

AM29LV800DT70EI

Part No AM29LV800DT70EI
Manufacturer Amd
Catalog OEM Parts (A - B)
Description Flash, 512KX16, 70ns, PDSO48
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022805-AM29LV800DT70EI
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29LV800DT70EI CAD Model

Description

The AM29LV800DT70EI is an 8 Megabit (1M x 8-Bit/512K x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash memory device manufactured by AMD. This memory chip is designed for embedded systems requiring non-volatile storage. The 'DT' designation signifies its ability to perform simultaneous read and write operations, enhancing system performance. The '-70EI' suffix indicates a 70ns access time and an extended industrial temperature range, making it suitable for harsh environments.

Applications:

  • Embedded Systems: Used for storing firmware, boot code, and application data in various embedded applications.
  • Networking Equipment: Stores configuration data, routing tables, and network protocols in network devices.
  • Industrial Control Systems: Holds program code and calibration parameters for industrial automation equipment.
  • Automotive Electronics: Found in engine control units (ECUs) and other automotive systems for storing code and data.
  • Telecommunications Equipment: Provides non-volatile memory for configuration settings and software in telecommunication devices.
  • Aerospace Applications: Suitable for use in aerospace systems that require reliable memory storage in extreme conditions.

Features:

  • 8 Megabit Density: Offers ample storage for embedded code and data.
  • 3.0 Volt-Only Operation: Simplifies system design and lowers power consumption.
  • Simultaneous Read/Write Operation: Improves system performance by allowing reading from one block while writing to another.
  • 70 ns Access Time: Provides fast data retrieval for efficient system operation.
  • Sector Erase Architecture: Enables flexible and efficient memory management with sector-based erase operations.
  • Extended Industrial Temperature Range: Ensures reliable operation in harsh industrial environments.

Benefits:

  • Improved System Performance: Simultaneous Read/Write operation enables efficient multitasking.
  • Increased Reliability: Extended temperature range ensures stable operation in extreme conditions.
  • Simplified System Design: 3.0 Volt-Only operation reduces design complexity.
  • Flexible Memory Management: Sector Erase Architecture allows efficient memory utilization.
  • Cost-Effective Storage: Provides a high density of memory at a reasonable cost.
  • Long-Term Data Retention: Ensures that stored data remains intact for a prolonged period.

Additional Details:

The AM29LV800DT70EI typically comes in a TSOP (Thin Small Outline Package) or similar. Refer to the manufacturer's datasheet for detailed specifications on voltage levels, timing characteristics, power consumption, and programming procedures. Proper decoupling is necessary to minimize noise. Key features usually include sector protection, which prevents accidental erasure or programming of critical regions. The datasheet will also include information on power-up and power-down procedures to maintain data integrity. Handling precautions should be taken to prevent ESD (Electrostatic Discharge) damage.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Generic
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Kemet
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess