EN
  • EN
  • DE

AM85C30-16BUA

Part No AM85C30-16BUA
Manufacturer Amd
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1212952-AM85C30-16BUA
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM85C30-16BUA CAD Model

Description

The AM85C30-16BUA is a serial communications controller (SCC) manufactured by AMD. It is designed to manage synchronous and asynchronous serial data communication, providing a versatile solution for interfacing with various peripherals and communication channels.

Applications

  • Computer serial ports (COM ports)
  • Industrial control systems
  • Data acquisition systems
  • Networking equipment
  • Modems and other communication devices

Features

  • Dual-channel serial communication: Supports two independent serial communication channels.
  • Programmable baud rate generator: Allows flexible configuration of the serial communication speed.
  • Synchronous and asynchronous modes: Supports both synchronous and asynchronous serial communication modes.
  • Multiple interrupt modes: Offers various interrupt modes to handle different communication events.
  • Modem control signals: Includes modem control signals for interfacing with modems and other communication devices.
  • DMA support: Supports direct memory access (DMA) for efficient data transfer.
  • 16 MHz clock frequency

Benefits

  • Versatile serial communication: Provides a versatile solution for managing serial data communication in various applications.
  • Flexible configuration: Programmable baud rate generator and multiple interrupt modes allow for flexible configuration.
  • Efficient data transfer: DMA support enables efficient data transfer, reducing CPU overhead.
  • Simplified system design: Integrates multiple serial communication functions into a single chip, simplifying system design.
  • Wide range of applications: Suitable for a wide range of applications, including computer serial ports, industrial control systems, and networking equipment.

Additional Details

The AM85C30-16BUA supports various serial communication protocols, including UART, synchronous HDLC/SDLC, and asynchronous protocols. It is typically packaged in a ceramic DIP package. This particular part operates with a 16 MHz clock. It requires a 5V power supply. Consult the AMD datasheet for detailed electrical characteristics and timing diagrams.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess