EN
  • EN
  • DE

AU1100-333MBD

Part No AU1100-333MBD
Manufacturer Amd
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995382-AU1100-333MBD
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AU1100-333MBD CAD Model

Description

The AMD AU1100-333MBD is a member of the AMD Alchemy AU1000 family of processors. These processors are designed for portable media players, personal digital assistants (PDAs), and other low-power, high-performance embedded applications. The AU1100 combines a MIPS32 core with integrated peripherals and power management features, making it a suitable solution for battery-operated devices.

Applications

  • Portable Media Players (PMPs)
  • Personal Digital Assistants (PDAs)
  • Handheld Gaming Consoles
  • Thin Clients
  • Industrial Control Systems

Features

  • MIPS32 4Kc CPU Core: Provides a balance of performance and power efficiency.
  • 333 MHz Clock Speed: Offers sufficient processing power for multimedia and application tasks.
  • Integrated Memory Controller: Supports SDRAM and other memory types for efficient data access.
  • LCD Controller: Facilitates direct connection to LCD panels for display output.
  • USB Host/Client Interface: Enables connectivity with USB devices.
  • UART, SPI, and I2C Interfaces: Provide versatile connectivity options for peripherals.
  • Power Management Features: Includes dynamic voltage and frequency scaling (DVFS) to minimize power consumption.
  • Real-Time Clock (RTC): Maintains timekeeping even when the main power is off.

Benefits

  • Low Power Consumption: Extends battery life in portable devices.
  • High Performance: Delivers adequate processing power for multimedia playback and application execution.
  • Integrated Peripherals: Reduces the need for external components, saving board space and cost.
  • Flexible Connectivity: Supports a wide range of peripherals and communication protocols.
  • Compact Design: Enables integration into small form-factor devices.
  • Reduced System Cost: The high level of integration leads to a lower overall system bill of materials.

Additional Details

The AMD Alchemy AU1100 processors are known for their efficient power management, making them ideal for battery-powered applications. The integrated LCD controller simplifies the design of display-based products. The availability of various communication interfaces, such as UART, SPI, and I2C, allows for easy integration with sensors, actuators, and other external devices. The AU1100-333MBD specifically operates at a clock speed of 333MHz, providing a balance between power consumption and processing capability, which is essential for mobile applications needing a robust feature set without sacrificing battery life.

You May Also Be Interested in

Generic
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $144.3750 $144.3750
2+ $139.5633 $279.1266
3+ $125.1258 $375.3774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,666 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess