EN
  • EN
  • DE

OSA8222GAA6CY

Part No OSA8222GAA6CY
Manufacturer Amd
Catalog Embedded - Microprocessors
Description Opteron 300
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952527-OSA8222GAA6CY
Series *
Ultra Librarian 3D Model Ultra Librarian OSA8222GAA6CY CAD Model

Description

The AMD Opteron OSA8222GAA6CY is a dual-core server processor designed for demanding workloads in enterprise environments. Part of the Opteron 8000 series, it offers a balance of performance and power efficiency suitable for a variety of server applications. This processor is built on a 90nm process technology and utilizes a Socket 940 infrastructure.

Applications

  • Server Virtualization: The dual-core architecture allows efficient resource allocation for virtual machines.
  • Database Servers: Suitable for handling moderate database loads.
  • Web Servers: Can efficiently serve static and dynamic web content.
  • High-Performance Computing (HPC) Clusters: Can be used in smaller HPC clusters where power efficiency is a concern.
  • General Purpose Enterprise Servers: Ideal for file servers, print servers and other infrastructure roles.

Features

  • Dual-Core Architecture: Enables simultaneous processing of multiple threads.
  • Socket 940 Compatibility: Designed for use with Socket 940 motherboards.
  • Integrated Memory Controller: Reduces latency and improves memory bandwidth.
  • HyperTransport Technology: Provides high-speed interconnects between the processor and other system components.
  • AMD64 Technology: Supports both 32-bit and 64-bit operating systems and applications.

Benefits

  • Improved Performance: Dual-core design enables faster processing of multi-threaded applications.
  • Enhanced Multitasking: Allows for smoother execution of multiple applications simultaneously.
  • Increased Server Density: Enables more virtual machines or applications to run on a single server.
  • Lower Power Consumption: Offers a balance of performance and power efficiency.
  • Reduced Total Cost of Ownership (TCO): Improved performance and power efficiency can lead to lower operating costs.

Technical Specifications

The OSA8222GAA6CY operates at a clock speed of 2.8 GHz. It features 2x1MB of L2 cache. It supports DDR memory and has a TDP (Thermal Design Power) rating of approximately 95W. The HyperTransport link operates at 1 GHz. It's designed for 2-way and 4-way server configurations.

You May Also Be Interested in

Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess