EN
  • EN
  • DE

PAL16R8MJ

Part No PAL16R8MJ
Manufacturer Amd
Catalog Custom Parts (N - R)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1223187-PAL16R8MJ
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAL16R8MJ CAD Model

Description

The PAL16R8MJ is a Programmable Array Logic (PAL) device manufactured by AMD. It is a widely used integrated circuit designed for implementing custom logic functions in a variety of digital systems. The PAL16R8MJ offers a flexible and efficient way to replace discrete logic gates with a single, programmable chip.

Applications:

  • Address Decoding: Used in memory systems to decode address lines and select specific memory locations.
  • Data Multiplexing: Implemented to select one of several data inputs and route it to a single output.
  • State Machine Control: Employed to design state machines for controlling sequential logic circuits.
  • Peripheral Device Interfacing: Utilized to interface with various peripheral devices such as sensors, actuators, and communication controllers.
  • Combinational Logic Circuits: Found in diverse applications requiring custom combinational logic functions.

Features:

  • Programmable Logic Array: Allows users to define custom logic functions using programmable links.
  • 16 Inputs: Provides 16 input lines for connecting to external signals.
  • 8 Outputs: Offers 8 output lines for generating the desired output signals.
  • Registered Outputs: Includes flip-flops on the outputs for implementing sequential logic.
  • High Speed: Operates at high clock frequencies for fast data processing.

Benefits:

  • Design Flexibility: Enables custom logic functions to be implemented easily and efficiently.
  • Reduced Component Count: Replaces multiple discrete logic gates with a single chip, simplifying circuit design.
  • Improved Performance: Offers high-speed operation for demanding applications.
  • Simplified Circuit Layout: Reduces the complexity of circuit boards, leading to more compact designs.
  • Cost-Effectiveness: Provides a cost-effective solution for implementing custom logic functions.

Additional Details:

The PAL16R8MJ consists of a programmable AND array followed by a fixed OR array. The programmable AND array allows users to define the logic functions, while the fixed OR array combines the outputs of the AND gates to generate the final outputs. The device is typically programmed using a PAL programmer. Detailed specifications, including propagation delays and power consumption, are available in the AMD datasheet for the PAL16R8MJ.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Intel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NEC
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Intel
Need more? Email Us
NANYA
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess