EN
  • EN
  • DE

PAL20X8AMJS/883B

Part No PAL20X8AMJS/883B
Manufacturer Amd
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083855-PAL20X8AMJS/883B
Categories OEM Parts(O-R)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAL20X8AMJS/883B CAD Model

Description

The PAL20X8AMJS/883B is a Programmable Array Logic (PAL) device manufactured by AMD. It's a high-performance, versatile logic circuit used for implementing custom logic functions in a variety of digital systems. The /883B designation indicates that this particular PAL meets stringent military-grade specifications, making it suitable for demanding applications requiring high reliability and performance over a wide temperature range.

Applications

  • Military and aerospace systems: Used in critical control systems, avionics, and communication equipment where reliability and performance are paramount.
  • High-reliability industrial control: Employed in applications requiring dependable operation in harsh environments.
  • Data processing systems: Utilized in memory controllers, bus interfaces, and other logic functions within computer systems.
  • Telecommunications equipment: Integrated into network switches, routers, and other infrastructure components.

Features

  • Programmable logic array: Allows users to configure the device to implement custom logic functions.
  • High-speed operation: Offers fast propagation delays for high-performance applications.
  • Military-grade specifications (/883B): Ensures reliable operation over a wide temperature range and under harsh environmental conditions.
  • TTL compatible inputs and outputs: Interfaces easily with other TTL logic devices.
  • Wide operating voltage range: Provides flexibility in system design.

Benefits

  • Flexibility: Enables the implementation of complex logic functions with a single device.
  • High performance: Provides fast operation for demanding applications.
  • Reliability: Ensures dependable operation in harsh environments due to military-grade specifications.
  • Reduced component count: Consolidates multiple logic gates into a single chip, simplifying system design and reducing board space.
  • Customizable logic: Allows designers to tailor the device to their specific application requirements.

Additional Details

The PAL20X8AMJS/883B typically comes in a ceramic dual-in-line package (CERDIP) to ensure hermeticity and resistance to environmental factors. Detailed specifications include propagation delay, power dissipation, input/output voltage levels, and operating temperature range. As a military-grade component, it undergoes rigorous testing and screening to meet stringent quality standards. The internal architecture consists of a programmable AND array followed by a fixed OR array, allowing for the implementation of sum-of-products logic functions. Programming is typically done using specialized PAL programmers.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Yageo
Need more? Email Us
Essentra Components
Need more? Email Us
Intel
Lowest to $18.4668
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Harris Corporation
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess