EN
  • EN
  • DE

PALCE22V10H-15P/4

Part No PALCE22V10H-15P/4
Manufacturer Amd
Catalog Embedded - PLDs (Programmable Logic Device)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - PLDs(Programmable Logic Device)
Manufacturer Amd
Win Source Part Number 344065-PALCE22V10H-15P/4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PALCE22V10H-15P/4 CAD Model

Description

The PALCE22V10H-15P/4, manufactured by AMD, is a high-performance Programmable Array Logic (PAL) device designed for implementing custom logic functions in a diverse array of digital systems. It is a member of the PALCE22V10 family, renowned for its flexibility and speed in digital applications.

Applications

  • Address Decoding: Utilized in memory systems to decode memory addresses, enabling efficient selection of specific memory locations.
  • State Machine Implementation: Implements complex state machines for controlling various digital processes and system behaviors.
  • Peripheral Interfacing: Interfaces microprocessors and microcontrollers with peripheral devices, facilitating communication with displays, keyboards, and other peripherals.
  • Timing Generation: Generates precise timing signals necessary for synchronizing operations within digital systems.
  • Data Encryption: Implements basic encryption algorithms to provide data security during storage and transmission.

Features

  • High-Speed Performance: Features a propagation delay of 15ns, enabling fast logic operations within the system.
  • Programmable Output Polarity: Offers the ability to independently configure each output as either active-high or active-low.
  • 22 Programmable I/O Pins: Provides 22 Input/Output pins, offering a flexible array for diverse application requirements.
  • Programmable AND Array: Employs a programmable AND array in conjunction with a fixed OR array to implement complex logic functions.
  • Output Register with Feedback: Includes a D-type flip-flop with feedback for each output, providing options for registered or combinatorial outputs.
  • Electrically Erasable CMOS (EECMOS) Technology: Enables easy reprogramming and modification of the logic design.
  • Low Power Consumption: Operates at low power levels, making it well-suited for battery-powered and energy-efficient applications.

Benefits

  • Improved System Speed: Reduces propagation delays, leading to faster overall system performance.
  • Enhanced Design Flexibility: Highly adaptable to varying application needs due to its programmable features.
  • Reduced Component Count: Consolidates multiple discrete logic gates, minimizing board space and reducing system costs.
  • Simplified Design Process: Simplifies the design process compared to using discrete logic components.
  • Easy Prototyping and Modification: The EECMOS technology allows for quick and easy changes, shortening development time.
  • Increased System Reliability: Reduces the number of interconnections, leading to greater overall reliability.

The PALCE22V10H-15P/4 is commonly used in applications requiring high-speed logic operations, such as memory controllers, data processing systems, and control circuits. The 15ns propagation delay ensures efficient operation in demanding digital environments. The programmable features allow for customization to specific application needs, reducing component count, simplifying the design process, and contributing to cost savings and improved system reliability. The "P" likely denotes a specific package type (e.g., plastic DIP), while the "/4" may indicate a specific revision or manufacturing lot.

You May Also Be Interested in

Cypress Semiconductor Corp
IC PLD 32MC 15NS 28PLCC / CPLD MAX® Family 600 Gates 32 Macro Cells 76.9MHz 0.65um Technology 5V 28-Pin PLCC
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 24DIP
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Need more? Email Us
Texas Instruments
IC PLD 25NS 28PLCC / SPLD PAL Family 33MHz 5V 28-Pin PLCC Tube
Lowest to $2.5064
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess