EN
  • EN
  • DE

PALCE22V10Q-10JC/5

Part No PALCE22V10Q-10JC/5
Manufacturer Amd
Catalog Embedded - PLDs (Programmable Logic Device)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - PLDs(Programmable Logic Device)
Manufacturer Amd
Win Source Part Number 344082-PALCE22V10Q-10JC/5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PALCE22V10Q-10JC/5 CAD Model

Description

The PALCE22V10Q-10JC/5, manufactured by AMD, is a high-performance, quarter-power electrically erasable programmable logic device (EEPLD). It's designed to implement custom logic functions with reduced power consumption, making it suitable for various digital applications where energy efficiency is critical. This device is part of the PALCE22V10 family, which is known for its flexibility and efficiency in replacing discrete logic components, reducing board space, and improving system performance.

Applications

  • Address Decoding: Used in memory systems to decode memory addresses and select specific memory locations, particularly in low-power embedded systems.
  • Peripheral Control: Implemented in embedded systems to control the operation of peripheral devices such as sensors, actuators, and communication interfaces, with an emphasis on low power consumption.
  • State Machine Implementation: Employed to design and implement complex state machines for controlling sequential logic circuits, especially in battery-powered devices.
  • Data Routing and Multiplexing: Used to route data signals between different parts of a digital system or to multiplex multiple data sources onto a single output, optimizing for minimal power usage.
  • Portable Devices: Ideal for use in portable devices such as handheld instruments, wearable technology, and IoT (Internet of Things) devices where battery life is a primary concern.

Features

  • Low Power Consumption: Operates at quarter-power compared to standard PALCE22V10 devices, reducing energy consumption and heat dissipation.
  • High-Speed Performance: Offers a propagation delay of 10ns, enabling fast and efficient operation in digital systems while minimizing power usage.
  • Programmable Architecture: Allows designers to implement custom logic functions by programming the internal logic array, providing flexibility in design.
  • 22 Inputs and 10 Outputs: Provides a large number of inputs and outputs for implementing complex logic designs, offering versatility in various applications.
  • Output Polarity Control: Each output can be individually programmed for either active-high or active-low polarity, providing additional flexibility in system design.
  • Electrically Erasable: Allows for reprogramming and reuse, making it suitable for prototyping and iterative design processes.

Benefits

  • Extended Battery Life: Low power consumption extends battery life in portable applications.
  • Reduced Heat Dissipation: Lower power usage leads to reduced heat dissipation, improving system reliability.
  • Increased Design Flexibility: Programmable logic allows for easy modification and customization of logic functions.
  • Reduced Component Count: Integrates multiple logic functions into a single chip, reducing board space and cost.
  • Improved System Efficiency: Optimized for power efficiency, making it suitable for energy-conscious applications.

The PALCE22V10Q-10JC/5 is commonly packaged in a 24-pin DIP (Dual In-line Package) or surface-mount packages. Its low power consumption, high performance, and programmable features make it a popular choice for digital logic applications where energy efficiency is paramount.

You May Also Be Interested in

Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Need more? Email Us
Texas Instruments
IC PLD 15NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Need more? Email Us
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 24CDIP
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Texas Instruments
IC PLD 25NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Lowest to $1.1276
Texas Instruments
IC PLD 10NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Need more? Email Us
Texas Instruments
IC PLD 25NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Lowest to $2.7224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 666 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess