EN
  • EN
  • DE

AME1117ACBTZ

Part No AME1117ACBTZ
Manufacturer AME, Inc
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1044919-AME1117ACBTZ
Categories PMIC - Voltage Regulators - Linear
Manufacturer AME, Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AME1117ACBTZ CAD Model

Description

The AME1117ACBTZ is a low dropout (LDO) linear regulator manufactured by AME, Inc. This regulator is designed to provide a stable and regulated voltage output from an input voltage that can be only slightly higher than the desired output voltage. This makes it suitable for applications where efficiency is crucial and the voltage difference between the input and output is minimal.

Applications

  • Post Regulation for Switching Power Supplies: Used to clean up and stabilize the output voltage of switching power supplies.
  • Battery Powered Systems: Ideal for regulating voltage in battery-powered devices, ensuring consistent performance as the battery discharges.
  • Linear Regulator for Microcontrollers: Provides a stable voltage source for microcontrollers and other digital circuits.
  • Power Management in Portable Devices: Used in devices like smartphones, tablets, and wearable electronics to manage power efficiently.

Features

  • Low Dropout Voltage: Operates with a very small difference between input and output voltage, improving efficiency.
  • Fixed Output Voltage: Provides a stable and precise fixed output voltage.
  • Over Current Protection: Protects the regulator and connected circuitry from damage due to excessive current draw.
  • Thermal Overload Protection: Shuts down the regulator if the internal temperature exceeds a safe limit, preventing damage.
  • High Accuracy: Ensures a precise and stable output voltage under varying load conditions.

Benefits

  • Improved Efficiency: Reduces power loss due to its low dropout voltage, extending battery life in portable devices.
  • Reliable Performance: Provides a stable and regulated voltage, ensuring consistent performance of connected devices.
  • Protection Against Damage: Over current and thermal overload protection mechanisms prevent damage to the regulator and connected circuitry.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing overall system cost.

The AME1117ACBTZ is typically available in a SOT-223 package. Its specifications include a low dropout voltage typically around 1V at full load, and an output voltage accuracy of ±1%. The regulator also features a quiescent current of typically 5mA. It is designed to operate over a wide temperature range, making it suitable for various environmental conditions.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess