EN
  • EN
  • DE

AME5290-AZAADJ

Part No AME5290-AZAADJ
Manufacturer AME, Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AME, Inc
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817060-AME5290-AZAADJ
Ultra Librarian 3D Model Ultra Librarian AME5290-AZAADJ CAD Model

Description

The AME5290-AZAADJ is an adjustable output voltage regulator manufactured by AME, Inc. It's designed to provide a stable and regulated output voltage that can be adjusted to meet the specific requirements of various electronic circuits. It is suitable for a broad range of applications where a customizable voltage source is needed.

Applications

  • Adjustable power supplies: Provides a customizable voltage source for prototyping and testing.
  • Battery charging circuits: Regulates voltage and current for efficient battery charging.
  • LED lighting: Drives LEDs with a stable and adjustable current.
  • Microcontroller power: Supplies power to microcontrollers and other digital circuits.
  • Industrial control systems: Provides a regulated and adjustable power source for various sensors and actuators.

Features

  • Adjustable output voltage: Allows for precise voltage adjustments to meet specific needs.
  • High efficiency: Minimizes power loss and extends battery life.
  • Low dropout voltage: Operates with minimal voltage difference between input and output.
  • Overcurrent protection: Protects the device and the load from excessive current.
  • Thermal shutdown: Prevents overheating and damage to the regulator.

Benefits

  • Versatile power solution: Adjustable output voltage enables use in a wide range of applications.
  • Extended battery life: High efficiency minimizes power consumption.
  • Reliable operation: Protection features ensure stable and safe performance.
  • Simplified design: Reduces the need for external components.
  • Improved system performance: Stable voltage regulation enhances the performance of connected devices.

Technical Specifications

The AME5290-AZAADJ typically supports an input voltage range of 2.5V to 5.5V. The output voltage is adjustable via external resistors, allowing for a customizable output within the operating range. It offers overcurrent and thermal protection to ensure safe operation. The package is a small surface-mount type. More specific details can be obtained from the manufacturer's datasheet.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1819 $50.1837
56+ $1.7902 $100.2512
87+ $1.7343 $150.8841
120+ $1.6784 $201.4080
155+ $1.6224 $251.4720
207+ $1.4546 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,109 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess