EN
  • EN
  • DE

FM2032-52

Part No FM2032-52
Manufacturer American Hakko Products, Inc.
Catalog Soldering Irons, Tweezers, Handles
Description Hakko FM2032-52 Micro-Soldering System Conversion Kit with Heat Pad, Iron Holder, and Cable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Weight 691.274772 g
Win Source Part Number 1206118-FM2032-52
Categories Tools and Supplies
Manufacturer American Hakko Products, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FM2032-52 CAD Model

Description

The American Hakko Products, Inc. FM2032-52 is a limited supply electronic component that is manufactured by American Hakko Products, Inc.

  • Description: This product is a great choice for those who are looking for a high-quality electronic component that is both reliable and durable.
  • RoHS: Compliant
  • Application: Designed for a variety of different applications, including in the automotive industry, industrial automation, and more.
  • Note: With its limited supply and high demand, it is important to act fast if you are interested in purchasing this product.

You May Also Be Interested in

American Hakko Products, Inc.
Hakko FM2032-52 Micro-Soldering System Conversion Kit with Heat Pad, Iron Holder, and Cable
Need more? Email Us
American Hakko Products, Inc.
SOLDERING IRON 20W 100V
Need more? Email Us
Master Appliance Co
Master Appliance Butane Torch - 1.3 hr Operating Time, 0.5 oz Fuel Capacity | Part #UT-40SI
Need more? Email Us
Apex Tool Group
SOLDERING IRON 40W 12V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess