EN
  • EN
  • DE

980-V12/P

Part No 980-V12/P
Manufacturer American Hakko Products, Inc.
Catalog Soldering Irons, Tweezers, Handles
Description SOLDERING IRON 20W 100V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Iron
Tip Temperature 824°F/1166°F/1292°F (440°C/630°C/700°C)
Tip Type Not Included
Workstand Not Included
Power (Watts) 20W
Features Power Boost
Voltage - Input 100V
Input Connector NEMA 1-15P
Region Utilized North America
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1507613-980-V12/P
Ultra Librarian 3D Model Ultra Librarian 980-V12/P CAD Model

Description

N

You May Also Be Interested in

American Hakko Products, Inc.
Hakko FM2032-52 Micro-Soldering System Conversion Kit with Heat Pad, Iron Holder, and Cable
Need more? Email Us
Master Appliance Co
Master Appliance Butane Torch - 1.3 hr Operating Time, 0.5 oz Fuel Capacity | Part #UT-40SI
Need more? Email Us
American Hakko Products, Inc.
SOLDERING IRON 20W 100V
Need more? Email Us
Apex Tool Group
SOLDERING IRON 40W 12V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess