EN
  • EN
  • DE

ESJA54-08

Part No ESJA54-08
Manufacturer American Microsemiconductor
Catalog END - OF - LIFE
Description High Voltage Silicon Diode ESJA SERIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer American Microsemiconductor
Win Source Part Number 1172755-ESJA54-08
Manufacturer Homepage www.americanmicrosemi.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESJA54-08 CAD Model

Description

The ESJA54-08 is a rectifier manufactured by American Microsemiconductor. While specific detailed information about this particular component is limited, rectifiers, in general, are semiconductor devices that convert alternating current (AC) to direct current (DC). They are essential components in power supplies, electronic circuits, and various other applications where DC power is required from an AC source.

Applications

  • Power Supplies: Used in AC-DC power supplies to convert mains AC voltage to DC voltage for powering electronic devices.
  • Battery Chargers: Rectifiers are crucial in battery charging circuits to convert AC voltage to DC voltage suitable for charging batteries.
  • Signal Demodulation: Employed in AM radio receivers and other communication systems for demodulating signals.
  • Voltage Multipliers: Used in circuits to generate higher DC voltages from lower AC voltages.
  • Automotive Applications: Found in automotive electrical systems for converting AC from the alternator to DC for charging the battery and powering electrical components.

Features

  • Unidirectional Current Flow: Allows current to flow in only one direction, blocking reverse current.
  • Low Forward Voltage Drop: Minimizes power loss during conduction.
  • High Reverse Breakdown Voltage: Withstands high reverse voltages without breakdown.
  • Fast Recovery Time: Quickly switches from conducting to blocking state. (If a fast recovery type)
  • Robust Construction: Designed to withstand harsh environmental conditions.

Benefits

  • Efficient Power Conversion: Converts AC to DC with minimal energy loss.
  • Reliable Performance: Provides stable and consistent rectification in various operating conditions.
  • Protection of Sensitive Components: Prevents reverse current from damaging sensitive electronic components.
  • Improved System Efficiency: Enhances the overall efficiency of electronic systems by providing a stable DC power source.
  • Compact Design: Available in small form factors, allowing for integration in space-constrained applications.

Additional Details

Due to its classification as 'END-OF-LIFE,' the ESJA54-08 may be difficult to source and may require sourcing alternative components with similar specifications. Engineers and designers should consult datasheets for comparable rectifiers to ensure compatibility in their applications. Consider factors such as voltage rating, current rating, and recovery time when selecting a replacement.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess