EN
  • EN
  • DE

ATC100B270JP500X

Part No ATC100B270JP500X
Manufacturer American Technical Ceramics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015672-ATC100B270JP500X
Categories OEM Parts(A-B)
Manufacturer American Technical Ceramics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATC100B270JP500X CAD Model

Description

The ATC100B270JP500X is a high-frequency multilayer ceramic capacitor (MLCC) from American Technical Ceramics (ATC), renowned for their high-performance components. This capacitor is engineered for applications demanding exceptional stability, low losses, and high reliability, particularly in RF and microwave circuits. Its robust design and superior electrical characteristics make it suitable for critical functions such as impedance matching, filtering, and tuning.

Applications:

  • RF and Microwave Amplifiers: Used for impedance matching and bypassing in amplifier circuits.
  • Wireless Communication Infrastructure: Employed in base stations, repeaters, and other network equipment.
  • Satellite Communication Systems: Critical component in transceivers and signal processing units.
  • Radar Systems: Used in high-frequency circuits for signal generation and detection.
  • Test and Measurement Equipment: Found in spectrum analyzers, network analyzers, and signal generators where precision is paramount.

Features:

  • High Q Factor: Minimizes energy loss, ensuring efficient circuit operation.
  • Low ESR (Equivalent Series Resistance): Reduces power dissipation and heat generation.
  • Stable Capacitance: Maintains consistent performance across a wide temperature range.
  • High Voltage Rating: Suitable for high-power applications.
  • Surface Mount Design: Facilitates automated assembly and minimizes board space.

Benefits:

  • Enhanced Circuit Performance: Improves signal integrity and minimizes losses in high-frequency circuits.
  • Increased Reliability: Ensures long-term, stable operation in demanding environments.
  • Compact Size: Allows for high-density circuit designs.
  • Simplified Assembly: Compatible with standard surface mount assembly processes.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Additional Details:

The ATC100B270JP500X MLCC is a premium component designed for the most demanding high-frequency applications. Its superior electrical characteristics, combined with its robust construction, ensure reliable performance in harsh environments. American Technical Ceramics' commitment to quality and innovation is evident in every aspect of this capacitor's design and manufacture. The 27pF capacitance and 500V voltage rating make it a versatile choice for a wide range of applications. Its stable performance and low losses contribute to improved circuit efficiency and overall system reliability. This capacitor is a critical component for engineers seeking the highest levels of performance and reliability in their designs.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Hewlett Packard
Need more? Email Us
Generic
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess