EN
  • EN
  • DE

TG47-0406N1TR

Part No TG47-0406N1TR
Manufacturer Halo Electronics Inc
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Halo Electronics Inc
Win Source Part Number 365152-TG47-0406N1TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TG47-0406N1TR CAD Model

Description

The Halo Electronics Inc TG47-0406N1TR is a specialized transformer designed for applications requiring isolated power conversion with high efficiency and a compact form factor. This transformer is engineered to provide a stable and reliable power source in a variety of electronic systems. Its robust construction and optimized performance characteristics make it an excellent choice for demanding industrial and commercial environments where space is at a premium.

Applications

  • Isolated Power Supplies: Used in the creation of isolated power supplies for sensitive electronic equipment.
  • Compact Industrial Controls: Providing stable, isolated power to PLCs and sensors in space-constrained industrial settings.
  • Medical Devices: Ensuring patient safety by providing isolated power in portable and compact medical equipment.
  • Networking Equipment: Powering network interfaces and communication devices where isolation and space efficiency are critical.
  • Portable Electronic Devices: Integrating into power management systems for handheld devices and other portable electronics.

Features

  • High Isolation Voltage: Provides robust electrical isolation between the primary and secondary windings, enhancing safety and preventing ground loops.
  • Compact Size: Allows for efficient use of board space, making it ideal for space-constrained applications.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages, offering versatility in different power environments.
  • High Efficiency: Minimizes power losses during energy conversion, resulting in energy savings and reduced heat generation.
  • RoHS Compliance: Meets environmental regulations by being free from hazardous substances.
  • Tape and Reel Packaging: Facilitates automated assembly processes, reducing manufacturing costs and improving production efficiency.

Benefits

  • Enhanced Safety: High isolation voltage protects users and equipment from electrical hazards.
  • Space Optimization: Compact size allows for integration into smaller devices and tighter spaces.
  • Versatile Power Compatibility: Wide input voltage range allows for flexible power source options.
  • Reduced Energy Consumption: High efficiency minimizes power wastage and lowers operating costs.
  • Environmental Responsibility: RoHS compliance ensures adherence to environmental standards.
  • Automated Assembly: Tape and reel packaging streamlines manufacturing and reduces manual handling.

Additional Details

The TG47-0406N1TR typically incorporates a ferrite core material optimized for high-frequency operation and low core losses. This ensures optimal efficiency and stable performance. The transformer is designed to meet various international safety standards, making it suitable for use in a wide range of applications worldwide.

Key electrical specifications include primary and secondary inductance, leakage inductance, DC resistance, and turns ratio. These parameters are carefully optimized to meet the specific requirements of target applications. The tape and reel packaging is designed to be compatible with standard pick-and-place equipment, streamlining the assembly process.

When selecting the TG47-0406N1TR, it's crucial to consider the specific voltage and current requirements of the application. This ensures that the transformer operates within its safe operating area and provides reliable performance over its intended lifespan. Proper thermal management is also important to ensure long-term reliability, especially in high-power applications.

You May Also Be Interested in

IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess