EN
  • EN
  • DE

XC0450L-03R

Part No XC0450L-03R
Manufacturer Anaren
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anaren
Win Source Part Number 404397-XC0450L-03R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC0450L-03R CAD Model

Description

The XC0450L-03R is a component manufactured by Anaren, a company specializing in high-frequency RF and microwave components and subsystems. Based on Anaren's product portfolio, the XC0450L-03R is most likely a directional coupler. Directional couplers are passive devices that sample a portion of the electromagnetic power in a transmission line. They are used in a variety of applications, including signal monitoring, power measurement, and signal injection.

Applications:

  • Signal Monitoring: Sampling RF signals for spectrum analysis or power measurements.
  • Power Measurement: Measuring forward and reflected power in RF systems.
  • Signal Injection: Injecting signals for testing and calibration purposes.
  • VSWR Measurement: Measuring the Voltage Standing Wave Ratio (VSWR) in RF systems.
  • Antenna Monitoring: Monitoring the performance of antennas in wireless communication systems.
  • Radar Systems: Used in radar transceivers for signal detection and processing.

Key Features (General, based on Anaren Directional Couplers):

  • High Directivity: Provides accurate sampling of the forward or reflected power.
  • Low Insertion Loss: Minimizes signal attenuation in the transmission line.
  • High Isolation: Prevents signal leakage between the input and output ports.
  • Wide Frequency Range: Operates over a broad range of frequencies.
  • Compact Size: Available in small packages for space-constrained applications.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.

Benefits:

  • Accurate Signal Sampling: High directivity ensures accurate measurement of RF signals.
  • Minimal Signal Attenuation: Low insertion loss minimizes the impact on the signal being monitored.
  • Reduced Signal Interference: High isolation prevents unwanted signals from interfering with the measurement.
  • Versatile Applications: Wide frequency range enables use in a variety of RF and microwave systems.
  • Easy Integration: Compact size and SMT compatibility simplify integration into circuit boards.

Due to limited specific information, it's recommended to consult the manufacturer's datasheet or contact Anaren directly for detailed specifications, including the coupling factor, frequency range, and power handling capabilities of the XC0450L-03R. This component likely provides accurate signal sampling with minimal signal degradation, making it useful in variety of RF applications.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess