EN
  • EN
  • DE

AZ2110-1A-24DF

Part No AZ2110-1A-24DF
Manufacturer American Zettler, Inc.
Catalog Custom Parts (0 - A)
Description AZ2110 Series 40 A SPST 24 V Miniature Power Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Current 36.36 mA
Coil Resistance 660 Ω
Coil Voltage (DC) 24 V
Contact Material Cadmium, Silver
Lead Free Lead Free
Max Current Rating 40 A
Max Operating Temperature 125 °C
Max Voltage Rating (AC) 300 V
Max Voltage Rating (DC) 30 V
Min Operating Temperature -55 °C
Mount Through Hole
Number of Pins 4
Operate Time 8 ms
RoHS Compliant
Termination PC Pin
Throw Configuration SPST
Weight 40 g
Win Source Part Number 1206280-AZ2110-1A-24DF
Categories Custom Parts
Manufacturer American Zettler, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AZ2110-1A-24DF CAD Model

Description

The American Zettler, Inc. AZ2110-1A-24DF is a SPST relay with a coil voltage of 24 V DC and a maximum current rating of 40 A.

  • Relay Type: SPST
  • Coil Voltage: 24 V DC
  • Maximum Current Rating: 40 A
  • Coil Resistance: 660 Ω
  • Coil Current: 36.36 mA
  • Weight: 40 g
  • Mount: Through-Hole
  • Temperature Range: -55 °C to 125 °C
  • Contact Material: Cadmium and Silver
  • Terminations: 4 PC Pin
  • RoHS Compliant: Yes
  • Lead-Free: Yes
  • Maximum Voltage Rating: 300 V AC and 30 V DC
  • Operate Time: 8 ms
  • Supply and Demand Status: Limited
  • Popularity: Medium

You May Also Be Interested in

MISCO
Need more? Email Us
Sumitomo Electric
Need more? Email Us
Fuji Electric
Lowest to $102.6668
Lattice Semiconductor Corporation
Need more? Email Us
Amd
Need more? Email Us
Johanson Technology Inc.
MLCC 1812, 0.33 F, 10%, 250V / 7 Inch Reel
Need more? Email Us
Mitsubishi
Need more? Email Us
Texas Instruments
OR Gate 4-Element 2-IN CMOS 14-Pin CFPAK
Need more? Email Us
Microchip Technology
DIODE ZENER 120V 1.5W DO213AB / Zener Diode 120 V 1.5 W ±5% Surface Mount DO-213AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess