EN
  • EN
  • DE

AZ9871-1C-12DET

Part No AZ9871-1C-12DET
Manufacturer American Zettler, Inc.
Catalog Automotive Relays
Description 30A MICRO AUTO RELAY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000892-AZ9871-1C-12DET
Manufacturer American Zettler
Category Relays -Automotive Relays
Package Tray
Mounting Type Through Hole
Operating Temperature -40°C ~ 105°C
Base Product Number AZ9871
Product Status Active
Coil Voltage 12VDC
Coil Current 47.2 mA
Coil Type Non Latching
Ultra Librarian 3D Model Ultra Librarian AZ9871-1C-12DET CAD Model

Description

The American Zettler AZ9871 is an automotive relay that operates on a coil voltage of 12VDC and has a coil current of 47.2 mA.

  • Coil Voltage: 12VDC
  • Coil Current: 47.2 mA
  • Coil Type: non-latching
  • Mounting Type: through-hole
  • Temperature Range: -40°C to 105°C
  • Package: tray
  • Series: AZ9871
  • Product Status: active

You May Also Be Interested in

Panasonic
RELAY AUTOMOTIVE SPST 20A 24V
Need more? Email Us
Picker Components
RELAY AUTOMOTIVE SPST 40A 12V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 70A 12V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 80A 12V
Need more? Email Us
TE Connectivity
RELAY AUTOMOTIVE SPST 70A 12V
Need more? Email Us
Panasonic
CB RELAY HR 1 FORM C 12V
Need more? Email Us
TE Connectivity
RELAY AUTOMOTIVE SPDT 24V
Need more? Email Us
TE Connectivity
RELAY AUTOMOTIVE SPST 130A 12V
Need more? Email Us
Song Chuan Precision Company
Automotive Relays SPDT 35A 12VDC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5549 $62.1960
95+ $1.2758 $121.2010
145+ $1.2360 $179.2200
195+ $1.1961 $233.2395
250+ $1.1563 $289.0750
335+ $1.0367 $347.2945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,174 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess