EN
  • EN
  • DE

SL10 50002

Part No SL10 50002
Manufacturer Ametherm
Catalog Inrush Current Limiters (ICL)
Description ICL 50 OHM 25% 2A 10MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1208661-SL10 50002
Manufacturer Ametherm
Category Circuit Protection- Inrush Current Limiters (ICL)
Package Bulk
Product Status Active
R @ 25°C 50 Ohms
Tolerance ±25%
R @ Current 440 mOhms
Approval Agency CSA
Ultra Librarian 3D Model Ultra Librarian SL10 50002 CAD Model

Description

Inrush Current Limiter 50 Ohms ±25% 2 A 0.394" (10.00mm)

You May Also Be Interested in

Songtian Electronics Co., LTD.
ICL 8 OHM 20% 2A 9MM
Need more? Email Us
Songtian Electronics Co., LTD.
ICL 3 OHM 20% 9A 25MM
Need more? Email Us
Songtian Electronics Co., LTD.
ICL 10 OHM 20% 6A 20MM
Need more? Email Us
Songtian Electronics Co., LTD.
ICL 5 OHM 20% 2A 7MM
Need more? Email Us
EPCOS (TDK)
ICL 40 OHM 20% 4.4A 27MM
Need more? Email Us
Songtian Electronics Co., LTD.
ICL 8 OHM 20% 3A 11MM
Lowest to $0.0566
TDK Corporation
B57127P0509M301 TDK Inrush Current Limiters HIGH AMP ICL datasheet, inventory, & pricing.
Lowest to $4.4599
Songtian Electronics Co., LTD.
ICL 2.5 OHM 20% 6A 13MM
Need more? Email Us
Songtian Electronics Co., LTD.
ICL 2.5 OHM 20% 5A 11MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0454 $51.1350
60+ $1.6783 $100.6980
93+ $1.6259 $151.2087
128+ $1.5734 $201.3952
165+ $1.5210 $250.9650
221+ $1.3636 $301.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess