EN
  • EN
  • DE
  • IT

A25L020CO-F/Q

Part No A25L020CO-F/Q
Manufacturer Amic
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Amic
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816287-A25L020CO-F/Q
Ultra Librarian 3D Model Ultra Librarian A25L020CO-F/Q CAD Model

Description

The A25L020CO-F/Q is a 2M-bit Serial Flash Memory device manufactured by AMIC (American Megatrends Inc.). It is organized as 256K x 8 bits and accessed through a Serial Peripheral Interface (SPI), offering a cost-effective storage solution for systems with limited space, pins and power. This memory device supports Standard, Dual and Quad SPI operation providing high performance.

Applications:

  • Storage for embedded systems firmware.
  • Data logging in industrial applications.
  • Configuration data storage.
  • Storage of boot code in microcontrollers.
  • Storing audio or voice data.

Features:

  • Memory Size: 2M-bit (256K x 8)
  • Interface: SPI (Serial Peripheral Interface)
  • SPI Modes: SPI, Dual SPI, Quad SPI
  • Clock Frequency: Up to 80MHz
  • Supply Voltage: 2.7V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Package: SOIC-8

Benefits:

  • Compact Size: The SOIC-8 package allows for easy integration into space-constrained applications.
  • Low Power Consumption: Makes it suitable for battery-powered devices.
  • High-Speed Operation: Supports up to 80MHz clock frequency for fast data transfer.
  • Flexible Interface: The SPI interface simplifies communication with microcontrollers.
  • Wide Operating Temperature Range: Suitable for industrial applications.

Additional Details:

The A25L020CO-F/Q features protection mechanisms such as software and hardware write protection. It has a typical endurance of 100,000 erase/write cycles per sector. The device supports sector erase, block erase, and chip erase operations for efficient memory management. The SOIC-8 package is industry-standard, enabling easy soldering and integration into various PCB designs. The '/Q' suffix often denotes variations in packaging or qualification levels, so refer to the datasheet for specifics related to that marking.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,130 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess