EN
  • EN
  • DE

A25L512V-F

Part No A25L512V-F
Manufacturer Amic
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Amic
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843098-A25L512V-F
Ultra Librarian 3D Model Ultra Librarian A25L512V-F CAD Model

Description

The A25L512V-F is a 512K bit (64K x 8) CMOS Serial Flash memory, manufactured by Amic. It features a SPI (Serial Peripheral Interface), providing a simple and efficient interface for microcontrollers and microprocessors. It's designed for a wide range of applications requiring non-volatile memory storage.

Applications

  • Data storage for embedded systems: Stores configuration data, program code, and user data.
  • Firmware storage: Used to store boot code and application firmware in various electronic devices.
  • Data logging: Records sensor data and other information in industrial and environmental monitoring systems.
  • Consumer electronics: Storage in devices like set-top boxes, digital cameras, and MP3 players.
  • Industrial control systems: Storage of parameters and settings in programmable logic controllers (PLCs) and other industrial equipment.

Features

  • 512K bit (64K x 8) memory capacity: Provides ample storage space for various applications.
  • SPI interface: Allows for easy integration with microcontrollers and microprocessors.
  • Single 2.3V to 3.6V power supply: Operates on a wide range of supply voltages.
  • Low power consumption: Reduces energy consumption in battery-powered devices.
  • Write protection: Prevents accidental data modification.

Benefits

  • Reliable data storage: The non-volatile memory ensures that data is retained even when power is removed.
  • Easy integration: The SPI interface simplifies the design and implementation of memory storage solutions.
  • Energy efficient: The low power consumption extends the battery life of portable devices.
  • Data security: The write protection feature prevents unauthorized modification of stored data.
  • Compact design: The small package size enables the creation of smaller and more efficient electronic devices.

Additional Details

The AMIC A25L512V-F typically features a clock frequency of up to 80MHz. It supports standard SPI, Dual SPI and Quad SPI operation, offering increased read throughput. The operating temperature range is typically -40°C to +85°C. The device is available in various package options including SOIC and TSSOP. Erase and programming can be done on a page basis (256 bytes per page). It also features a software power-down mode for further reduction in power consumption.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5454 $51.8130
225+ $0.4476 $100.7100
350+ $0.4336 $151.7600
480+ $0.4196 $201.4080
620+ $0.4056 $251.4720
830+ $0.3636 $301.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess