EN
  • EN
  • DE

OPTO22/R6959

Part No OPTO22/R6959
Manufacturer AMIS
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AMIS
Win Source Part Number 264121-OPTO22/R6959
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPTO22/R6959 CAD Model

Description

Overview

The OPTO22 R6959 is a high-performance I/O module designed for industrial automation and control applications. It is part of Opto 22's SNAP PAC System, offering a reliable and efficient solution for connecting field devices to control systems. This module is specifically engineered for demanding environments, providing robust performance and advanced features to ensure optimal system operation. It is designed to interface with a wide range of sensors and actuators, making it a versatile choice for various industrial processes.

Applications

  • Industrial Automation
  • Process Control Systems
  • Remote Monitoring and Control
  • SCADA Systems
  • Data Acquisition

Features

  • High Density I/O: Provides a large number of I/O points in a compact module.
  • Optically Isolated Channels: Offers electrical isolation to protect the control system from field noise and voltage spikes.
  • Wide Operating Temperature Range: Designed to function reliably in harsh industrial environments.
  • Advanced Diagnostics: Includes built-in diagnostics for easy troubleshooting and maintenance.
  • Compatibility: Seamlessly integrates with Opto 22's SNAP PAC System.

Benefits

  • Enhanced Reliability: Optical isolation and robust design ensure stable and dependable operation.
  • Reduced Downtime: Advanced diagnostics simplify troubleshooting and minimize downtime.
  • Improved System Performance: High-density I/O and efficient communication protocols optimize system performance.
  • Cost Savings: Lower maintenance costs and reduced downtime contribute to overall cost savings.
  • Simplified Integration: Easy integration with existing systems and software platforms.

Additional Details

The OPTO22 R6959 module typically supports a variety of signal types, including analog and digital I/O. It is often used with Opto 22's PAC Project software for configuration and programming. This I/O module is designed to be mounted on a standard DIN rail, simplifying installation and maintenance. The module also features LED indicators for easy status monitoring. Specific technical specifications, such as voltage ranges and current ratings, can vary; refer to the manufacturer's datasheet for precise details.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $0.1513
NIKO-SEM
Lowest to $6.5223
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.1268
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $1.1435
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess