EN
  • EN
  • DE

9441F28-2A

Part No 9441F28-2A
Manufacturer Amphenol Aerospace Operations
Catalog Circular Connectors - Housings
Description RECEPT / Position Circular Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Mfr Amphenol Aerospace Operations
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1058278-9441F28-2A
Ultra Librarian 3D Model Ultra Librarian 9441F28-2A CAD Model

Description

The 9441F28-2A is a circular connector housing manufactured by Amphenol Aerospace Operations. It is designed to house and protect electrical contacts in harsh environments. Connector housings provide mechanical protection, environmental sealing, and proper alignment for electrical connections.

Applications

  • Aerospace applications
  • Military equipment
  • Industrial automation
  • Transportation systems
  • Marine environments

Features

  • Durable construction
  • Environmental sealing
  • Positive locking mechanism
  • Corrosion resistance
  • Multiple contact configurations

Benefits

  • Reliable electrical connections in harsh environments
  • Protection against moisture, dust, and vibration
  • Secure mating of connectors
  • Long-term durability
  • Versatile for various applications

Technical Specifications

The specific technical specifications for the 9441F28-2A are as follows:

  • Connector Type: Circular Connector Housing
  • Shell Size: 28
  • Material: Aluminum Alloy
  • Plating: Cadmium over Nickel
  • Contact Type: Dependent on Insert Arrangement (Not included, needs to be chosen separately)
  • Sealing: Environmental
  • Operating Temperature Range: -65°C to +175°C

The 9441F28-2A is a robust and reliable connector housing designed for demanding applications. Refer to the manufacturer's datasheet and appropriate insert arrangements for detailed specifications and compatibility information.

You May Also Be Interested in

Conesys
AE8 8C 8#12 PIN RECP
Need more? Email Us
TE Connectivity
CONN PLUG HSG FMALE 8POS INLINE
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT HSG FMALE 1POS PNL MT
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 31POS PNL MT
Lowest to $38.4197
Amphenol Sine Systems Corp
CONN RCPT HSNG FMALE 6POS PNL MT
Need more? Email Us
Conesys
AE8 3C 3#16 PIN RECP
Need more? Email Us
Souriau-Sunbank by Eaton
CONN RCPT HSNG MALE 7POS PNL MT
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT HSG MALE 15POS PNL MT
Need more? Email Us
Souriau-Sunbank by Eaton
CONN RCPT HSNG MALE 7POS PNL MT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess