EN
  • EN
  • DE

165X14769X

Part No 165X14769X
Catalog D - Sub, D - Shaped Connectors - Accessories
Description CONN CAP DB9 WR PLUG W/FLANGE
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Accessory Type Cap (Cover), Sealing
For Use With/Related Products D-Sub Connectors, Male
Features 4-40, Hardware Included, Shielded, Water Resistant
Number of Positions 9
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1621809-165X14769X
Ultra Librarian 3D Model Ultra Librarian 165X14769X CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN GROMMET DB9/15 BLACK
Need more? Email Us
TE Connectivity
HARDWARE CONTACT TUBE 15-37 POS / Connector Contact Tube For D-Sub Plastic Housing
Lowest to $1.3063
HARTING
INDUCOM CRIMP FERRULE 95-105MM / Connector Ferrule, Outer For Inducom Series
Need more? Email Us
TE Connectivity
CONN D-SUB STRAIN RELIEF 9POS
Lowest to $0.9933
Amphenol
DUST CAP FOR D-SUB / Connector Cap (Cover), Dust For D-Sub Connectors, Female
Need more? Email Us
TE Connectivity
CRIMP BARREL19 / Connector Crimp Barrel For D-Sub Backshell
Need more? Email Us
HARTING
CRIMP FLANGE FOR HOOD 9-37P / Connector Ferrule, Inner For D-Sub Backshell
Lowest to $10.7450
HARTING
CABLE CLAMP METAL HOOD 9-37P
Lowest to $3.9178
Amphenol
METAL D SUB DUST COVER / Connector Cap (Cover), Dust For D-Sub Connectors, Female
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess