EN
  • EN
  • DE

61030000166

Part No 61030000166
Manufacturer HARTING
Catalog D - Sub, D - Shaped Connectors - Accessories
Description CRIMP FLANGE FOR HOOD 9-37P / Connector Ferrule, Inner For D-Sub Backshell
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Accessories
Mfr HARTING
Series Inducom
Package Bag
Accessory Type Ferrule, Inner
For Use With/Related Products D-Sub Backshell
Features Flange
Number of Positions 9 ~ 37
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Standard Package 10 pcs
Win Source Part Number 1380972-61030000166
Ultra Librarian 3D Model Ultra Librarian 61030000166 CAD Model

Description

The Inducom series D-Sub connector accessories are designed for easy and efficient installation of D-Sub backshells.

  • Positions: 9 to 37
  • Feature: Flange for secure mounting
  • Package: Bag
  • Accessory Type: Ferrule, inner
  • Manufacturer: HARTING
  • Standard Package: 10 pcs
  • MSL: 1 (unlimited)
  • ECCN: EAR99

You May Also Be Interested in

TE Connectivity
CONN FERRULE STEPPED DB37/50
Lowest to $1.4530
HARTING
INDUCOM CRIMP FERRULE 95-105MM / Connector Ferrule, Outer For Inducom Series
Need more? Email Us
Amphenol
METAL D SUB DUST COVER / Connector Cap (Cover), Dust For D-Sub Connectors, Female
Need more? Email Us
TE Connectivity
CRIMP BARREL19 / Connector Crimp Barrel For D-Sub Backshell
Need more? Email Us
NorComp Inc.
SEALING FLANGE 37POS SILICON
Need more? Email Us
TE Connectivity
CONN D-SUB HD PLUG 15P R/A SLDR
Lowest to $17.9433
TE Connectivity
CONN D-SUB STRAIN RELIEF 9POS
Lowest to $0.9933
Wurth Electronics Inc
CONN D-SUB HD RCPT 15P R/A SLDR
Lowest to $9.7678
TE Connectivity
CONN LATCH BLOCK REAR DB50 POS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7450 $64.4700
14+ $8.8161 $123.4254
21+ $8.5412 $179.3652
28+ $8.2652 $231.4256
37+ $7.9903 $295.6411
49+ $7.1633 $351.0017
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42 pieces
In Stock: 21 pieces Factory Stock: 21 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess