EN
  • EN
  • DE

10146027-360100LF

Part No 10146027-360100LF
Manufacturer Amphenol FCI
Catalog Card Edge Connectors - Edgeboard Connectors
Description Pci Express 4.0 Stmt 36P-W/O Cap
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1228008-10146027-360100LF
Categories Card Edge Connectors - Edgeboard Connectors
Manufacturer Amphenol FCI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 10146027-360100LF CAD Model

Description

The Amphenol FCI 10146027-360100LF is a card edge connector, specifically an edgeboard connector. These connectors are designed to provide a reliable and robust connection between a printed circuit board (PCB) and other components or systems via the edge of the PCB. This particular connector is manufactured by Amphenol FCI, a well-known provider of connector solutions.

Applications:

  • Connecting expansion cards to a motherboard in computers.
  • Interfacing between PCBs in industrial control systems.
  • Telecommunications equipment for signal routing.
  • Data acquisition systems.
  • Medical devices requiring secure board-to-board connections.

Features:

  • Edgeboard type connector.
  • Designed for PCB edge connection.
  • Specific pin count and spacing, likely to adhere to industry standards.
  • RoHS compliant, indicating environmental responsibility.
  • Durable construction for reliable performance.

Benefits:

  • Provides a secure and stable connection.
  • Facilitates easy insertion and removal of PCBs.
  • Ensures reliable signal transmission.
  • Contributes to the overall durability of the connected system.
  • Meets environmental regulations.

Additional Details:

The connector's specifications, such as the exact number of contacts, pitch (distance between pins), and current/voltage ratings, are crucial for proper application. These details are typically found in the product datasheet. The “LF” suffix suggests that this part is Lead-Free and RoHS compliant. The materials used in the connector construction are selected for their electrical conductivity, mechanical strength, and resistance to environmental factors.

Card edge connectors are vital in many electronic systems. They allow for modularity and easy upgrades. The 10146027-360100LF offers a balance of performance, reliability, and environmental compliance, making it suitable for a wide range of applications where secure PCB connections are needed. Datasheets should be consulted for precise dimensions and electrical characteristics.

You May Also Be Interested in

TE Connectivity
CONN EDGE DUAL FMALE 60POS 0.100 / 60 Position Female Connector Non Specified - Dual Edge Gold 0.100" (2.54mm) Black
Lowest to $4.3619
Samtec Inc.
CONN EDGE DUAL FMALE 10POS 0.039 / 10 Position Female Connector Non Specified - Dual Edge Gold 0.039" (1.00mm) Black
Lowest to $2.9981
Amphenol
CONN EDGE DUAL FML 64POS 0.100
Lowest to $9.6525
TE Connectivity
CABLE REC ASSY, 84 P, VERT, SLIV
Lowest to $2.5450
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
TE Connectivity
CONN PCI EXP FMALE 36POS 0.039 / 36 Position Female Connector PCI Express™ Gold 0.039" (1.00mm) Black
Lowest to $3.4926
Amphenol
CONN PCI EXP FMALE 98POS 0.039
Need more? Email Us
Samtec Inc.
CONN EDGE DUAL FMALE 40POS 0.031 / 40 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black
Lowest to $3.3476
Amphenol
CONN EDGE DUAL FML 44POS 0.100
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess