EN
  • EN
  • DE

52057-102LF

Part No 52057-102LF
Manufacturer Amphenol FCI
Catalog Backplane Connectors
Description CONN RCPT 30POS 2MM R/A 5ROW PCB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Amphenol FCI
Series Metral 4000
Packaging Tube
Connector Type Receptacle, Female Sockets
Connector Style High Speed
Number of Positions 36
Number of Positions Loaded All
Pitch 0.079" (2.00mm)
Number of Rows 5
Number of Columns 6
Mounting Board Edge, Through Hole, Right Angle
Termination Press-Fit
Contact Layout, Typical 30 Signal, 6 Ground
Features Board Guide, Shielded
Contact Finish Gold
Contact Finish Thickness 30μin (0.76μm)
Color Natural
Current Rating 1A
Material Flammability Rating UL94 V-0
Operating Temperature Range -55°C ~ 105°C
Win Source Part Number 763933-52057-102LF
Popularity Medium
Supply and Demand Status Limited
Family Name 52057
Introduction Date July 04, 2004
ECCN EAR99
Country of Origin India
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 52057-102LF CAD Model

Description

The Amphenol FCI Metral 4000 series connector is a female socket receptacle connector.

  • Pitch: 0.079" (2.00mm)
  • Positions: 36
  • Mounting: Board Edge, Through Hole, Right Angle
  • Features: Shielded
  • Material Flammability Rating: UL94 V-0
  • Current Rating: 1A
  • Contact Finish Thickness: 30μin (0.76μm) Gold
  • Applications: High-Speed
  • Contact Layout: 30 Signal and 6 Ground
  • Color: Natural
  • Temperature Range: -55°C to 105°C
  • Packaging: Tube
  • Cross-References: MP2-S030-51P1-LR, 223008-1, 5223008-1
  • Compliance: Halogen-Free
  • Supply and Demand Status: Limited
  • Estimated EOL Date: 2026

You May Also Be Interested in

TE Connectivity
CONTACT SOCKET POWER GOLD
Need more? Email Us
TE Connectivity
CONTACT MALE BAND POWER GOLD
Need more? Email Us
TE Connectivity
CONN SHIELD 14POS 1PC SHORT
Need more? Email Us
TE Connectivity
CONN PLUG HSG DRAWER 4POS BLK
Need more? Email Us
HARTING
DIN-POWER-SHROUD I
Need more? Email Us
EDAC Inc.
CONN COVER PLASTIC 20POS SIDE
Need more? Email Us
HARTING
CONN SHROUD B19 133POS
Need more? Email Us
TE Connectivity
CONN 104POS BLACK PNL MNT
Need more? Email Us
TE Connectivity
CONN PIN HOOD INT 75POS PANEL MT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess