EN
  • EN
  • DE

58-570127-41S

Part No 58-570127-41S
Manufacturer Amphenol Industrial Operations
Catalog Circular Connectors - Assemblies
Description PT02A20-41S W/PC CONTACTS / Position Circular Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr Amphenol Industrial Operations
Series *
Package Bag
Base Product Number 58-570127
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 1339649-58-570127-41S
Ultra Librarian 3D Model Ultra Librarian 58-570127-41S CAD Model

Description

The 58-570127-41S is a circular connector assembly manufactured by Amphenol Industrial Operations. These connectors are designed for robust and reliable performance in demanding industrial environments, ensuring secure connections for power and signal transmission.

Applications:

  • Industrial machinery: Used in connecting power and signal cables to heavy-duty equipment.
  • Automation systems: Employed in robotic systems and automated production lines.
  • Military and aerospace: Utilized in communication and control systems for harsh environments.
  • Transportation: Found in rail and automotive applications for secure connections.
  • Oil and gas industry: Used in offshore platforms and drilling equipment.

Features:

  • Rugged construction: Designed to withstand harsh environments, including vibration, shock, and temperature extremes.
  • Environmental sealing: Provides protection against dust, moisture, and other contaminants.
  • Multiple contact options: Available with various pin counts and arrangements to accommodate different signal and power requirements.
  • Threaded coupling: Ensures a secure and reliable connection.
  • Durable materials: Constructed with high-quality materials for long-lasting performance.
  • EMI/RFI shielding: Offers protection against electromagnetic and radio frequency interference.

Benefits:

  • Reliable connection: Ensures consistent and dependable signal and power transmission.
  • Long service life: Designed for extended operational life in demanding conditions.
  • Protection against environmental factors: Minimizes the risk of connection failures due to dust, moisture, or vibration.
  • Versatile application: Suitable for a wide range of industrial and commercial applications.
  • Easy installation: Facilitates quick and efficient assembly.

Additional Details:

The 58-570127-41S connector assembly features a robust housing and high-quality contacts for optimal performance. The threaded coupling mechanism ensures a secure and reliable connection, while the environmental sealing protects against contaminants. It is crucial to consult the datasheet for detailed specifications, including voltage and current ratings, operating temperature range, and mating compatibility information.

You May Also Be Interested in

Amphenol Sine Systems Corp
MALE CABLE CONNECTOR WITH INTERN
Need more? Email Us
TE Connectivity
CONN RCPT FMALE MINI DIN 8P SLDR
Need more? Email Us
HARTING
CONN PLUG MALE 3POS GOLD IDC
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG MALE 6P GOLD SLDR CUP / 6 Position Circular Connector Plug, Male Pins Solder Cup
Need more? Email Us
Conxall/Switchcraft
CONN PLUG FMALE 2POS GOLD CRIMP / 2 Position Circular Connector Plug, Female Sockets Crimp
Lowest to $27.5283
Molex, LLC
CONN RCPT MALE 5POS GOLD SCREW
Need more? Email Us
Molex, LLC
Circular Metric Connectors Y SPL / Position Circular Connector
Need more? Email Us
HARTING
CONN RCPT FMALE 4POS GOLD IDC
Need more? Email Us
TE Connectivity
CONN RCPT FMALE 4POS GOLD SOLDER / 4 Position Circular Connector Receptacle, Female Sockets Solder
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess