The Amphenol Industrial Operations 71-621029-20I is a circular connector, likely part of a larger series such as the Amphenol GT series or a similar ruggedized connector line. These connectors are designed for harsh environments and demanding applications, providing reliable connections in industrial settings. The -20I likely refers to a specific pin configuration and shell size/material.
Applications
- Industrial machinery
- Heavy equipment
- Robotics
- Transportation systems
- Military and aerospace applications
Features
- Rugged construction for harsh environments
- Environmental sealing to protect against dust and moisture
- Variety of pin configurations to meet specific application needs
- Durable materials for long-lasting performance
- Positive locking mechanisms to ensure secure connections
- High current carrying capacity
Benefits
- Provides reliable connections in demanding environments
- Reduces downtime due to connection failures
- Ensures signal integrity in critical applications
- Offers flexibility with a wide range of configurations
- Extends the lifespan of equipment
Technical Specifications
While precise specifications require accessing the datasheet for this specific part number, Amphenol Industrial connectors such as this one typically feature durable metal shells made from aluminum or stainless steel. They often have environmental sealing that meets IP67 or higher standards, offering protection against dust and water ingress. The connectors are designed to withstand high levels of vibration and shock. They often employ threaded coupling mechanisms for secure mating. Pin configurations vary widely to accommodate different signal and power requirements. Voltage and current ratings will depend on the specific pin layout and materials used. It's crucial to consult the official datasheet for accurate electrical, mechanical, and environmental specifications.