EN
  • EN
  • DE

DF2S6.8UFS,L3F(T

Part No DF2S6.8UFS,L3F(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 962042-DF2S6.8UFS,L3F(T
Categories OEM Parts(C-E)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DF2S6.8UFS,L3F(T CAD Model

Description

The DF2S6.8UFS,L3F(T is a Transient Voltage Suppressor (TVS) diode produced by Toshiba Semiconductor and Storage. This diode is engineered to protect electronic circuits from harmful voltage transients caused by electrostatic discharge (ESD), inductive load switching, and other transient events. Its primary function is to quickly clamp overvoltages, diverting excess current away from sensitive components.

Applications:

  • ESD protection for portable devices like smartphones and tablets
  • Overvoltage protection for communication interfaces (USB, HDMI)
  • Surge protection for industrial control systems
  • Protection for automotive electronics
  • General transient voltage suppression

Features:

  • Low clamping voltage for effective protection of sensitive components
  • Fast response time to quickly suppress voltage spikes
  • Compact surface mount package for space-constrained designs
  • High surge current capability for robust protection
  • Low leakage current to minimize power consumption

Benefits:

  • Enhanced reliability of electronic devices by preventing damage from voltage surges
  • Reduced warranty claims and repair costs due to improved protection
  • Increased product lifespan by minimizing the risk of component failure
  • Improved system performance by maintaining signal integrity during transient events
  • Compliance with industry standards for ESD and surge immunity

Detailed Specifications:

Key specifications typically include:

  • Reverse Stand-Off Voltage: Approximately 6.8V, indicating the maximum voltage the diode can withstand without significant conduction.
  • Clamping Voltage: The voltage to which the diode limits during a surge event. The value varies with surge current.
  • Peak Pulse Current: The maximum surge current the device can handle without damage, according to standards like IEC 61000-4-2 (ESD) and IEC 61000-4-5 (Surge).
  • Junction Capacitance: Important for high-speed data lines, with lower values minimizing signal distortion.
  • Package: Usually supplied in a small surface-mount package for space efficiency.

Always consult the official Toshiba Semiconductor and Storage datasheet for precise electrical characteristics, test conditions, and package dimensions. The DF2S6.8UFS,L3F(T provides effective transient voltage protection in a compact form factor.

You May Also Be Interested in

Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
new, original packaged
Lowest to $0.0059
Microchip Technology
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess