EN
  • EN
  • DE

SLF10145T-330M1R6PPF

Part No SLF10145T-330M1R6PPF
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837921-SLF10145T-330M1R6PPF
Ultra Librarian 3D Model Ultra Librarian SLF10145T-330M1R6PPF CAD Model

Description

The SLF10145T-330M1R6PPF is a shielded power inductor manufactured by TDK Corporation. It is designed for use in power supply circuits for portable devices and other electronic equipment where a compact size and high efficiency are critical.

Applications

  • DC-DC converters
  • Power supplies for portable devices (smartphones, tablets, laptops)
  • Power amplifiers
  • Noise filters

Features

  • Shielded construction for low EMI (Electromagnetic Interference)
  • Compact size: 10.1 mm x 10.1 mm x 4.5 mm
  • High rated current (1.6A)
  • Inductance: 33µH ± 20%
  • Operating temperature range: -40°C to +125°C (including self-temperature rise)

Benefits

  • Reduces EMI, preventing interference with other components
  • Enables smaller and more efficient power supply designs
  • Provides stable and reliable performance over a wide temperature range
  • Suitable for high-density mounting
  • Excellent solderability due to terminal structure

Additional Details

The SLF10145T series features a metallic magnetic material core, offering superior DC bias characteristics compared to ferrite cores. This allows the inductor to maintain its inductance value even under high current conditions. The inductor is RoHS compliant and halogen-free, making it environmentally friendly. The "PPF" suffix in the part number indicates that it is suitable for lead-free soldering. The self-resonant frequency (SRF) is an important parameter to consider for high-frequency applications; consult the datasheet for the SRF of this specific inductor. This inductor is often used in buck and boost converter topologies.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess