EN
  • EN
  • DE

97-3102A24-2S-624

Part No 97-3102A24-2S-624
Manufacturer Amphenol Industrial Operations
Catalog OEM Parts (0 - 9)
Description 5015 Solder Box Mt. Recp. 97-Blue Insert
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Contact Style Socket
Gender Female
Number of Contacts 7
Win Source Part Number 1090678-97-3102A24-2S-624
Categories OEM Parts(0-9)
Manufacturer Amphenol Industrial Operations
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 97-3102A24-2S-624 CAD Model

Description

The 97-3102A24-2S-624 is a connector manufactured by Amphenol Industrial Operations. It is part of the 97 series, which is known for its ruggedness and reliability in industrial applications. This particular model is a circular connector designed for power and signal transmission in harsh environments.

Applications

  • Industrial machinery
  • Automation equipment
  • Robotics
  • Military and aerospace
  • Power distribution

Features

  • Durable aluminum shell
  • Threaded coupling mechanism
  • Environmental sealing
  • Silver-plated contacts
  • MIL-DTL-5015 compliance

Benefits

  • Reliable electrical connection in demanding conditions
  • Resistance to vibration, shock, and corrosion
  • Long service life
  • Easy to install and maintain
  • Intermateability with other MIL-DTL-5015 connectors

Additional Details

The 97-3102A24-2S-624 features a robust aluminum shell that provides excellent protection against physical damage and environmental factors. The threaded coupling mechanism ensures a secure and reliable connection, even under vibration. The environmental sealing prevents the ingress of moisture, dust, and other contaminants, making it suitable for outdoor and harsh industrial environments. The silver-plated contacts offer low contact resistance and excellent electrical conductivity.

This connector complies with MIL-DTL-5015, a military standard that specifies the requirements for circular connectors used in military and aerospace applications. It is available in various insert arrangements to accommodate different numbers and sizes of contacts. Proper wiring and termination techniques are essential to ensure optimal performance and reliability. Amphenol provides detailed datasheets and application notes to assist with the selection and installation of its connectors.

The 97-3102A24-2S-624 connector provides a robust and dependable solution for power and signal transmission in a wide range of industrial and military applications. Its rugged construction and compliance with industry standards ensure long-term reliability and performance.

You May Also Be Interested in

TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
IBM
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Texas Instruments
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess