EN
  • EN
  • DE

CH54F-003-09A-1

Part No CH54F-003-09A-1
Manufacturer Amphenol Industrial Operations
Catalog OEM Parts (C - E)
Description AMMCH54F-003-09A-1 CODED P/NHeat- shrink Tube 50
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 977278-CH54F-003-09A-1
Categories OEM Parts(C-E)
Manufacturer Amphenol Industrial Operations
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CH54F-003-09A-1 CAD Model

Description

The CH54F-003-09A-1 is a connector manufactured by Amphenol Industrial Operations. Amphenol Industrial Operations is a leading manufacturer of high-reliability connectors and interconnect systems designed for harsh environments. This particular connector is likely part of their heavy-duty connector series, known for their robustness and ability to withstand demanding conditions.

Applications:

  • Industrial Automation: Used in control systems, robotics, and automated machinery.
  • Military and Aerospace: Suitable for applications requiring rugged and reliable connections in harsh environments.
  • Transportation: Employed in railway systems, heavy vehicles, and marine applications.
  • Oil and Gas: Utilized in drilling equipment, refineries, and offshore platforms.
  • Power Generation: Integrated into power distribution systems and control panels.

Features:

  • Rugged Construction: Designed to withstand vibration, shock, and extreme temperatures.
  • Environmental Sealing: Provides protection against dust, water, and other contaminants.
  • High Current Capacity: Capable of handling significant electrical loads.
  • Multiple Contact Options: Available with various contact configurations to suit different applications.
  • Secure Locking Mechanism: Ensures a reliable connection that resists accidental disconnection.

Benefits:

  • Reliable Performance: Ensures consistent and dependable electrical connections in demanding environments.
  • Reduced Downtime: Minimizes the risk of connection failures, leading to less equipment downtime.
  • Increased Safety: Provides a secure and protected connection, reducing the risk of electrical hazards.
  • Long Service Life: Built to withstand harsh conditions, ensuring a long and reliable service life.
  • Easy Installation: Designed for quick and easy installation, saving time and labor costs.

Additional Details:

While specific technical specifications such as voltage rating, current rating, and operating temperature range require further research based on the exact datasheet for the CH54F-003-09A-1, Amphenol Industrial connectors are generally known for utilizing high-quality materials and stringent manufacturing processes to ensure reliable performance in harsh environments. It is critical to consult the official Amphenol datasheet before using this connector in any application. Typically, these connectors feature robust metal housings and durable contact materials to withstand extreme temperatures, vibration, and exposure to corrosive substances. The connector’s design also prioritizes secure mating and environmental sealing to prevent contamination and ensure signal integrity.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
ON Semiconductor
Need more? Email Us
Kemet
Lowest to $0.0393
Sagami
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess