EN
  • EN
  • DE

GTC03022-1S(RDS)(025)

Part No GTC03022-1S(RDS)(025)
Manufacturer Amphenol Industrial Operations
Catalog Circular Connectors
Description Conn Circular SKT 2 POS Crimp ST Flange Mount 2 Terminal 1 Port
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055974-GTC03022-1S(RDS)(025)
Categories Circular Connectors
Manufacturer Amphenol Industrial Operations
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GTC03022-1S(RDS)(025) CAD Model

Description

The GTC03022-1S(RDS)(025) is a circular connector manufactured by Amphenol Industrial Operations. This connector is part of the GTC series, which is designed for rugged industrial applications. The designation "(RDS)" likely indicates a rear release contact retention system.

Applications

  • Heavy equipment
  • Industrial machinery
  • Robotics
  • Transportation
  • Oil and gas exploration

Features

  • Circular Connector: Provides a robust and reliable connection in harsh environments.
  • Threaded Coupling: Ensures a secure and vibration-resistant connection.
  • Aluminum Alloy Shell: Offers excellent corrosion resistance and durability.
  • Rear Release Contacts: Allows for easy contact replacement and maintenance.
  • Environmental Sealing: Protects against dust, moisture, and other contaminants.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Reliable Performance: Ensures consistent and dependable connections in demanding applications.
  • Long Service Life: Withstands harsh environmental conditions and mechanical stresses.
  • Easy Maintenance: Simplifies contact replacement and reduces downtime.
  • Versatile Design: Available in a variety of configurations to meet specific application requirements.
  • Compliance with Standards: Meets industry standards for safety and performance.

Relevant Additional Details

To obtain precise specifications for the GTC03022-1S(RDS)(025), consult the official datasheet from Amphenol Industrial Operations. Key specifications to look for include:

  • Number of Contacts: This specifies how many individual circuits the connector can handle.
  • Contact Size: Dictates the current carrying capacity of each contact.
  • Voltage Rating: Specifies the maximum safe voltage the connector can withstand.
  • Current Rating: Specifies the maximum safe current each contact can handle.
  • Shell Size: 22 in this case indicates the shell diameter.
  • Contact Material and Plating: Affects corrosion resistance and conductivity.
  • Ingress Protection (IP) Rating: Indicates the degree of protection against dust and water.

You May Also Be Interested in

Amphenol Industrial Operations
CONN PLUG 5POS INLINE SKT
Need more? Email Us
ITT Cannon, LLC
CONN PLUG MALE 1POS SILVER CRIMP / 1 Position Circular Connector Plug, Male Pins Crimp
Need more? Email Us
Amphenol Aerospace Operations
CONN PLUG MALE 21POS GOLD CRIMP / 21 (Power) Position Circular Connector Plug, Male Pins Crimp
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 4P GOLD SLDR CUP / 4 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
Amphenol
Conn MIL-C-26500 Circular PIN 8 POS Crimp ST Cable Mount 8 Terminal 1 Port
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 10POS GOLD CRIMP / 10 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Amphenol Aerospace Operations
JT 6C 6#22D SKT PLUG
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 23P SILV SLDR CUP / 23 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
Amphenol Aerospace Operations
CONN PLUG MALE 55POS GOLD CRIMP / 55 Position Circular Connector Plug, Male Pins Crimp
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess