EN
  • EN
  • DE

VLS252010ET-1R5N-S

Part No VLS252010ET-1R5N-S
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408213-VLS252010ET-1R5N-S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLS252010ET-1R5N-S CAD Model

Description

The VLS252010ET-1R5N-S is a wire-wound inductor from TDK Corporation, designed for power circuit applications. Key features include a small size and stable inductance across varying temperatures and currents, making it a reliable component for electronic devices, particularly where space is limited and consistent performance is essential.

Applications

  • DC-DC converters
  • Power supplies for portable devices
  • Noise filters
  • Buck and boost converters
  • General-purpose power management circuits

Features

  • Small footprint: 2.5 x 2.0 x 1.0 mm
  • Magnetically shielded structure
  • Excellent inductance stability over temperature changes
  • High rated current capacity
  • Compliant with RoHS standards

Benefits

  • Space-saving design allows for higher component density on PCBs.
  • Consistent performance under different temperature conditions ensures reliable operation.
  • Reduced EMI due to the shielded construction.
  • Improved power efficiency thanks to low DC resistance.
  • Environmentally friendly due to RoHS compliance.

Technical Specifications

Inductance: 1.5 μH
Tolerance: ±30%
DC Resistance (DCR): 0.085 Ω (typical)
Rated Current (Irms): 0.7 A
Saturation Current (Isat): 0.75 A
Operating Temperature Range: -40°C to +125°C (including self-temperature rise)

The VLS252010ET-1R5N-S inductor is built using high-quality materials and precise manufacturing techniques to guarantee long-term reliability and stable electrical characteristics. The magnetically shielded construction is particularly beneficial in applications where electromagnetic interference must be minimized. The small size and robust performance characteristics make it a suitable choice for power management in compact electronic devices.

You May Also Be Interested in

Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess