EN
  • EN
  • DE

GTC06LC24-12S(A42)

Part No GTC06LC24-12S(A42)
Manufacturer Amphenol Industrial Operations
Catalog Circular Connectors
Description Connector Reverse Bayonet Coupling Socket 5 Position Plug Crimp Straight Cable Mount 5 Terminal 1 Port
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036648-GTC06LC24-12S(A42)
Categories Circular Connectors
Manufacturer Amphenol Industrial Operations
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GTC06LC24-12S(A42) CAD Model

Description

The GTC06LC24-12S(A42) is a circular connector manufactured by Amphenol Industrial Operations. It belongs to the GT series, known for its robust design and reliable performance in harsh environments. This connector features a threaded coupling mechanism, providing a secure and vibration-resistant connection. It is widely used in industrial, military, and aerospace applications where reliable power and signal transmission are critical.

Applications:

  • Industrial machinery and equipment
  • Military vehicles and equipment
  • Aerospace applications
  • Power distribution systems
  • Control systems

Features:

  • Circular connector
  • Threaded coupling
  • Aluminum alloy shell
  • Durable construction
  • Environmental sealing
  • Various contact arrangements available
  • RoHS compliant

Benefits:

  • Provides a secure and reliable connection in demanding environments.
  • Threaded coupling ensures vibration resistance.
  • Aluminum alloy shell offers excellent durability and corrosion resistance.
  • Environmental sealing protects against dust and moisture.
  • Versatile design can accommodate various contact arrangements.

Additional Details:

The GTC06LC24-12S(A42) connector features a size 24 shell and a 12S contact arrangement. The 'S' in the part number indicates that it is a socket (female) connector. The aluminum alloy shell provides excellent mechanical strength and corrosion resistance. The threaded coupling mechanism ensures a secure and reliable connection, even in high-vibration environments. The connector is designed to meet various industry standards for environmental sealing and performance. Amphenol Industrial Operations is a reputable manufacturer of high-quality connectors, and the GTC06LC24-12S(A42) connector is a testament to their commitment to reliability and performance. This connector is ideal for applications requiring a robust and dependable connection in harsh industrial, military, or aerospace environments. The A42 indicates a specific modification or plating option.

You May Also Be Interested in

ITT Cannon, LLC
Conn Circular PIN 7 POS Solder ST Box Mount 7 Terminal 1 Port Automotive
Need more? Email Us
TE Connectivity
CONN PLUG FMALE 3POS GOLD SCREW / 3 Position Circular Connector Plug, Female Sockets Screw
Lowest to $8.2046
TE Connectivity
CONN RCPT MALE 4POS GOLD SCREW / 4 Position Circular Connector Receptacle, Male Pins Screw
Lowest to $11.3513
Phoenix Contact
Circular Metric Connectors SACC-DSI-MS-8CON- L1 80/SCO SH
Lowest to $64.8151
Molex, LLC
Mini-Fit Plus; 46012 Series Number PCB Conn Contact; Male; Crimp; Tin Plating 16 AWG
Lowest to $0.1908
TE Connectivity
CONN PLUG HSG MALE 14POS INLINE / 14 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut
Lowest to $54.4813
TE Connectivity
RECP ASSY / Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Amphenol
Surface Mount Multilayer Ceramic Capacitor
Need more? Email Us
Amphenol Industrial Operations
Star-Line Series Circular Connector Receptacle 4 Position Pin Contact Cable Mount
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess