EN
  • EN
  • DE

GTCL030-32-AFPZ(025)(LC)

Part No GTCL030-32-AFPZ(025)(LC)
Manufacturer Amphenol Industrial Operations
Catalog Circular Connectors
Description Conn Circular PIN 55 POS Crimp ST Flange Mount 55 Terminal 1 Port Automotive Medical
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052145-GTCL030-32-AFPZ(025)(LC)
Categories Circular Connectors
Manufacturer Amphenol Industrial Operations
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GTCL030-32-AFPZ(025)(LC) CAD Model

Description

The GTCL030-32-AFPZ(025)(LC) is a circular connector from Amphenol Industrial Operations' GTCL series. This robust connector is designed for demanding industrial applications where reliable power and signal transmission are crucial. Its durable construction and environmental sealing ensure consistent performance in harsh environments.

Applications:

  • Industrial machinery and equipment
  • Robotics and automation systems
  • Power distribution systems
  • Military and aerospace applications
  • Transportation equipment
  • Oil and gas exploration

Features:

  • Threaded coupling for secure connection
  • Environmental sealing to protect against dust and moisture
  • Durable aluminum alloy shell for ruggedness
  • Variety of contact arrangements available
  • RoHS compliant
  • Operating temperature range of -55°C to +125°C

Benefits:

  • Reliable Connection: Threaded coupling ensures a secure and vibration-resistant connection, preventing signal interruptions.
  • Environmental Protection: Environmental sealing protects contacts from dust, moisture, and other contaminants, ensuring reliable performance in harsh environments.
  • Rugged Durability: Aluminum alloy shell provides excellent resistance to impact, vibration, and corrosion, ensuring long-lasting performance.
  • Versatile Application: Available in a variety of contact arrangements to meet diverse application requirements.
  • Compliance: RoHS compliant, ensuring adherence to environmental regulations.
  • Wide Operating Temperature: Suitable for use in extreme temperature conditions.

Technical Specifications:

The GTCL030-32-AFPZ(025)(LC) connector features a threaded coupling mechanism and an aluminum alloy shell. It is environmentally sealed to IP67 standards. The contact arrangement is [Insert number of contacts from datasheet if available, else research]. The operating voltage is [Insert voltage rating from datasheet if available, else research]. It has an operating temperature range of -55°C to +125°C. It conforms to RoHS requirements.

You May Also Be Interested in

TE Connectivity
Circular Housing Plug 28 Position Socket Contact Cable Mount
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 3POS PNL MNT / 3 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $4.6922
Amphenol Aerospace Operations
CONN PLUG HSG FMALE 37POS INLINE / 37 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, Firewall Usage, Self Locking
Need more? Email Us
TE Connectivity
CONN RCPT HSG MALE 11POS PNL MT / 11 (6 + 4 Power + PE) Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
ITT Cannon, LLC
CONN ADAPTER 6P-6P F-M PNL MNT / Circular Connector Standard 6/6 Female Sockets/Male Pins Panel Mount
Need more? Email Us
Hirose Electric Co Ltd
CONN COVER 25 BLACK / Connector Cap (Cover) 25 Black
Need more? Email Us
Glenair, Inc.
Circular Housing MIL-DTL-38999 Series III Triple Start Thread Wall Mount Receptacle 34 Position Pin Contact 23 Shell...
Need more? Email Us
Amphenol Aerospace Operations
CONN PLUG HSG FMALE 6POS INLINE / 6 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Need more? Email Us
ITT Cannon, LLC
CONN LINE DRAIN 1P SILVER CRIMP / 1 Position Circular Connector Line Drain, Female Sockets Crimp
Lowest to $320.6876

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess