EN
  • EN
  • DE

GTS06-18-10S

Part No GTS06-18-10S
Manufacturer Amphenol Industrial Operations
Catalog Circular Connectors - Assemblies
Description GT 4C 4#12 SKT PLUG / Position Circular Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr Amphenol Industrial Operations
Series *
Package Bulk
Product Status Active
Base Product Number GTS06
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 1061375-GTS06-18-10S
Ultra Librarian 3D Model Ultra Librarian GTS06-18-10S CAD Model

Description

The Amphenol Industrial Operations GTS06-18-10S is a circular connector assembly designed for robust and reliable electrical connections in demanding environments. This connector is part of the GTS series, known for its durability and versatility across various industrial applications. The specific configuration of 18-10 signifies details related to shell size and contact arrangement, allowing for specific circuit requirements to be met.

Applications:

  • Industrial Automation: Connecting sensors, actuators, and control systems in automated manufacturing processes.
  • Heavy Equipment: Providing robust connections for power and signal transmission in construction, mining, and agricultural machinery.
  • Military and Aerospace: Used in communication systems, control panels, and other critical applications requiring high reliability.
  • Transportation: Supporting electrical systems in trains, buses, and other transportation vehicles.
  • Oil and Gas: Ensuring reliable connectivity in exploration, drilling, and processing equipment exposed to harsh conditions.

Features:

  • Durable Construction: Made from high-quality materials resistant to vibration, shock, and extreme temperatures.
  • Environmental Sealing: Provides protection against dust, moisture, and other environmental contaminants.
  • Threaded Coupling: Offers a secure and reliable connection that resists accidental disconnection.
  • Variety of Contact Arrangements: Available in various pin counts and configurations to suit different application needs.
  • RoHS Compliant: Meets environmental standards for restricted substances.

Benefits:

  • Reliable Performance: Ensures consistent electrical connections, minimizing downtime and maintenance costs.
  • Long Service Life: Withstands harsh conditions, extending the lifespan of connected equipment.
  • Easy Installation: Designed for quick and simple assembly, reducing installation time and labor costs.
  • Versatile Application: Suitable for a wide range of industrial and commercial applications.
  • Enhanced Safety: Provides secure and protected connections, minimizing the risk of electrical hazards.

Additional Details:

The GTS06-18-10S typically features a threaded coupling mechanism, ensuring a secure and vibration-resistant connection. The shell is often constructed from aluminum alloy with a durable finish for corrosion resistance. The contacts are typically made from copper alloy with gold or silver plating to ensure excellent conductivity and resistance to oxidation. This connector is designed to meet stringent industry standards, providing a reliable and long-lasting solution for demanding applications.

The specific electrical characteristics, such as voltage and current ratings, will depend on the specific contact arrangement and materials used. It is important to consult the manufacturer's datasheet for detailed specifications and application guidelines to ensure proper usage and performance. The Amphenol GTS series is well-regarded for its robust design and dependable performance in harsh environments, making the GTS06-18-10S a suitable choice for a wide variety of industrial and commercial applications requiring a reliable circular connector.

You May Also Be Interested in

Weidmuller
CONN PLUG MALE 3POS TIN IDC
Need more? Email Us
TE Connectivity
CONN RCPT FMALE 128P GOLD CRIMP / 128 Position Circular Connector Receptacle, Female Sockets Crimp
Lowest to $124.5402
Molex, LLC
CONN PLUG FMALE 3POS GOLD SCREW / 3 Position Circular Connector Plug, Female Sockets Screw
Lowest to $57.8713
Hirose Electric Co Ltd
CONN RCPT
Need more? Email Us
Phoenix Contact
CONN FMALE INSERT 8POS / Position Circular Connector
Need more? Email Us
Molex, LLC
CONN RCPT MALE 5POS GOLD SCREW
Need more? Email Us
TE Connectivity
CONN RCPT FMALE MINI DIN 8P SLDR
Need more? Email Us
Molex, LLC
Circular Metric Connectors Y SPL / Position Circular Connector
Need more? Email Us
Amphenol Sine Systems Corp
MALE CABLE CONNECTOR WITH INTERN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess