EN
  • EN
  • DE
  • IT

MS3116F14-19P

Part No MS3116F14-19P
Manufacturer Amphenol Industrial Operations
Catalog Circular Connectors - Assemblies
Description CONN PLUG MALE 19P GOLD SLDR CUP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk;Retail Package
Connector Type Plug, Male Pins
Number of Positions 19
Grade Military
Qualification MIL-DTL-26482 Series I
Shell Size - Insert 14-19
Mounting Type Free Hanging (In-Line)
Termination Solder Cup
Fastening Type Bayonet Lock
Orientation N (Normal)
Primary Material Metal
Shell Material Aluminum
Shell Finish Olive Drab Chromate over Cadmium
Contact Finish - Mating Gold
Color Olive Drab
Ingress Protection Environment Resistant
Features Backshell, Cable Clamp, Coupling Nut
Shielding Unshielded
Operating Temperature -55°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian MS3116F14-19P CAD Model

You May Also Be Interested in

Conesys
CONN PLUG FMALE 11POS CRIMP
Need more? Email Us
Amphenol Industrial Operations
PTSE 12C 4#16,8#20 SKT PLUG / Position Circular Connector
Need more? Email Us
Amphenol Industrial Operations
AB 48C 48#16 SKT RECP / Position Circular Connector
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT FMALE 3P SILV SLDR CUP / 3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
Conesys
AE7 6C 6#20 PIN RECP / 6 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Conesys
CONN RCPT MALE 6POS GOLD CRIMP / 6 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT FMALE 12 POS
Lowest to $11.8235
Amphenol Aerospace Operations
CONN RCPT MALE 8POS GOLD SOLDER / 8 Position Circular Connector Receptacle, Male Pins Solder
Need more? Email Us
Amphenol Industrial Operations
PT 19C 19#20 SKT RECP / 19 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess