EN
  • EN
  • DE

PT03SP-20-16P(013)

Part No PT03SP-20-16P(013)
Manufacturer Amphenol Industrial Operations
Catalog Circular Connectors
Description Miniature Cylindrical Circular Connector Receptacle 16 Position Pin Contact Wall Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095441-PT03SP-20-16P(013)
Categories Circular Connectors
Manufacturer Amphenol Industrial Operations
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PT03SP-20-16P(013) CAD Model

Description

The PT03SP-20-16P(013) is a circular connector manufactured by Amphenol Industrial Operations. Part of the PT series, this connector is designed for robust and reliable power and signal connections in harsh industrial environments. It is commonly used in applications requiring secure and environmentally sealed connections.

Applications:

  • Industrial machinery: Connects power and control signals in manufacturing equipment, robotics, and automation systems.
  • Heavy equipment: Used in construction equipment, agricultural machinery, and mining equipment for reliable power and signal transmission.
  • Transportation: Connects electrical systems in trucks, buses, and other vehicles.
  • Military and aerospace: Employed in military vehicles, aircraft, and other defense applications requiring rugged connectors.
  • Oil and gas industry: Used in drilling equipment, pumps, and other equipment operating in harsh environments.

Features:

  • Robust construction: Built with durable materials to withstand harsh environments, including vibration, shock, and temperature extremes.
  • Environmental sealing: Provides protection against dust, moisture, and other contaminants.
  • Threaded coupling: Ensures a secure and reliable connection.
  • Multiple contact options: Available with various contact arrangements to accommodate different power and signal requirements.
  • Easy installation: Designed for easy assembly and disassembly in the field.

Benefits:

  • Reliable connections: Provides secure and stable connections in demanding applications.
  • Environmental protection: Protects electrical systems from harsh environmental conditions, increasing reliability and lifespan.
  • Reduced downtime: Prevents connector failures caused by vibration, shock, or environmental factors, minimizing downtime.
  • Simplified maintenance: Allows for easy disconnection and reconnection for maintenance and repairs.
  • Versatile application: Suitable for a wide range of industrial and harsh environment applications.

Technical Specifications: The PT03SP-20-16P(013) features a shell size of 20, a contact arrangement with 16 pins (indicated by -16P), and threaded coupling. The (013) likely designates a specific modification or finish. The connector is designed to withstand specific voltage and current ratings, and conforms to industry standards such as MIL-DTL-26482. Detailed specifications, including materials, operating temperature range, and sealing performance, should be verified in Amphenol's datasheet.

You May Also Be Interested in

Amphenol Industrial Operations
CONN RCPT MALE 17P SILV SLDR CUP / 17 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
Amphenol
Circular Receptacle 3 pos. Screw Terminal Male Thread Connection Cable Mount Gold
Need more? Email Us
Amphenol Aerospace Operations
Conn MIL-C-26500 Circular SKT 10 POS Crimp ST Cable Mount 10 Terminal 1 Port
Need more? Email Us
TE Connectivity
CONN PLUG HSG MALE 14POS INLINE / 14 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut
Lowest to $54.4813
Amphenol Sine Systems Corp
CONN RCPT HSNG MALE 9POS PNL MNT / 9 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $10.4280
TE Connectivity
Connector Circular Receptacle 61 Position Pin Crimp Straight Flange Mount 61 Terminal 1 Port
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT MALE 12POS GOLD CRIMP / 12 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
ITT Cannon, LLC
Conn Circular PIN 7 POS Solder ST Box Mount 7 Terminal 1 Port Automotive
Need more? Email Us
Switchcraft Inc.
CONN RCPT FMALE 4P GOLD SLDR CUP / 4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess