EN
  • EN
  • DE

152103

Part No 152103
Manufacturer Amphenol-RF Division
Catalog Coaxial Connectors (RF) - Accessories
Description CONN SMC JACK STR 50OHM CRIMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Connector Style SMC
Connector Type Jack, Male Pin
Contact Termination Crimp
Shield Termination Crimp
Impedance 50 Ohms
Mounting Type Free Hanging (In-Line)
Cable Group RG-174, 188, 188A, 316, LMR-100, M17/119-RG174
Fastening Type Threaded
Frequency - Max 10 GHz
Number of Ports 1
Housing Color Gold
Center Contact Material Brass
Ultra Librarian 3D Model Ultra Librarian 152103 CAD Model

You May Also Be Interested in

Amphenol
CONNECTOR DUST CAP FOR SMA PLUGS
Need more? Email Us
TE Connectivity
SLOT CLIP FOR RF STRIPLINE
Lowest to $0.3406
TE Connectivity
BAKCPLANE, FULL MODULE, ST STEEL / Connector Housing Module For
Need more? Email Us
Hirose Electric Co Ltd
Coaxial cable connection of Antennas, Sensors, and Communication Trunk Lines | CONN HOUSING FOR F TERMINALS
Lowest to $0.6070
Murata Electronics North America
CONN MEAS PROBE FOR SWD/SWF CONN / Connector Measurement Probe For SWD and SWF Connectors
Lowest to $115.0876
Hirose Electric Co Ltd
CONN COAX PLUG HSG INLINE W/BRAC
Lowest to $0.5143
Hirose Electric Co Ltd
CONN INLINE SOCKET HOUSING
Lowest to $0.5778
LEMO
CONN STR REL FOR 00 SERIES CONN / Connector Strain Relief For 00 Series Connector
Need more? Email Us
TE Connectivity
4POS,MATE-AX,SOC HSG ASSY,180DEG
Lowest to $0.7809

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess