EN
  • EN
  • DE

PN7161B1EV/C100K

Part No PN7161B1EV/C100K
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC NFC CONTROLLER SPI VFBGA64 / RFID Reader IC 13.56MHz FeliCa, ISO 14443, ISO 15693, MIFARE, NFC SPI 1.65V ~ 1.95V, 3V ~ 3.6V 64-VFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Series -
Package Tray
Product Status Active
Type RFID Reader
Frequency 13.56MHz
Standards FeliCa, ISO 14443, ISO 15693, MIFARE, NFC
Interface SPI
Voltage - Supply 1.65V ~ 1.95V, 3V ~ 3.6V
Temperature Range - Operating -25°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFBGA
Supplier Device Package 64-VFBGA (4x4)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355649-PN7161B1EV/C100K
Ultra Librarian 3D Model Ultra Librarian PN7161B1EV/C100K CAD Model

Description

Product Overview: PN7161B1EV/C100K

The PN7161B1EV/C100K is a high-performance product from NXP Semiconductors, designed to provide a flexible and easy-to-use solution for various Near Field Communication (NFC) applications. This product is particularly suitable for integration into a wide range of electronic devices, offering a seamless and secure communication interface for contactless transactions, data exchange, and device pairing.

Key Features

  • Integrated NFC Controller: The PN7161B1EV/C100K features a fully integrated NFC controller with an embedded firmware, supporting NFC Forum-compliant communication. This ensures compatibility with a broad range of NFC devices and tags.
  • Plug and Play Solution: Designed for ease of use, this product offers a plug-and-play interface that simplifies the integration process, enabling rapid deployment in various applications without the need for extensive NFC expertise.
  • Multi-Protocol Support: Supporting a wide range of NFC protocols, including ISO/IEC 14443 A&B, FeliCa, and ISO/IEC 15693, the PN7161B1EV/C100K is versatile and can communicate with a diverse array of NFC-enabled devices.
  • Energy Efficiency: With a focus on low power consumption, this product is ideal for battery-powered devices, ensuring longer operation times and efficiency in power management.
  • High Data Rates: The PN7161B1EV/C100K is capable of high data rate communication, allowing for quick and efficient data transfer, which is crucial for applications such as contactless payments and fast data exchange.

Applications

The PN7161B1EV/C100K is suitable for a variety of applications, including but not limited to:

  • Contactless Payment Systems
  • Smart Advertising and Marketing
  • Access Control and Security
  • Consumer Electronics Pairing
  • Healthcare Devices
  • Smart Home Automation

Product Support and Resources

NXP provides comprehensive support for the PN7161B1EV/C100K, including technical documentation, application notes, and software tools to assist developers in designing and implementing their NFC solutions. With its robust feature set and support resources, the PN7161B1EV/C100K is an excellent choice for any application requiring reliable and efficient NFC capabilities.

You May Also Be Interested in

Microchip Technology
IC XMITTER 125KHZ FOR TPM 20QFN
Need more? Email Us
STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Need more? Email Us
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $0.8722
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $4.1238
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $19.0909
Others
Lowest to $28.8819
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8835 $59.3010
13+ $8.1095 $105.4235
20+ $7.8561 $157.1220
27+ $7.6027 $205.2729
35+ $7.3493 $257.2255
46+ $6.5890 $303.0940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess